Experience sharper details and fluid motion with this 27-inch QHD monitor certified by TÜV Rheinland® for 3-star eye comfort. Featuring a 144Hz refresh rate with a 1ms Moving Picture Response Time (MPRT).

27"

2560 x 1440 at 144Hz

In-plane Switching (IPS) Technology

Tilt

1 x HDMI port (HDCP 1.4 & 2.3) Supports up to QHD 2560 x 1440, 144 Hz, VRR, HDR as specified in HDMI 2.1 TMDS
1 x DisplayPort 1.4 port (HDCP 1.4 & 2.3) Supports up to QHD 2560 x 1440, 144 Hz, HDR, AdaptiveSync

Power cable
1 x HDMI cable - 1.80 m

Experience 1.77 times more screen detail than FHD with the brilliant clarity and vibrant colour of QHD (2560x1440) resolution, while a 144Hz refresh rate and 1ms Moving Picture Response Time (MPRT) deliver a smooth, tear-free viewing experience.

1500:1 contrast ratio for deeper blacks and brighter whites.
refresh rate
MPRT
contrast ratio
Prioritise visual comfort with this TÜV Rheinland® 3-star¹ display. Reduce harmful blue light emissions and maintain stunning image quality without compromising colours².

At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials with up to 95% post-consumer recycled plastic, 13% recycled steel and 20% recycled glass³.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% recycled or renewable materials. We are reducing paper usage in monitors packaging, which is the equivalent to saving 790 trees annually⁴.

Rear view
Cables included

1. Monitor height with stand: 435.04 mm (17.13 in.)
2. Monitor width: 613.50 mm (24.15 in.)
3. Monitor height: 358.50 mm (14.11 in.)
4. Stand width: 249.63 mm (9.83 in.)

5. Monitor depth: 48.10 mm (1.89 in.)
6. Stand height: 147.33 mm (5.80 in.)
7. Stand depth: 224.63 mm (8.84 in.)
Weight
With stand and cables: 4.14 kg (9.13 lb)⁵
Without stand and cables: 3.40 kg (7.50 lb)⁵

As the No.1 monitor company worldwide⁶, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.
1. TÜV Rheinland® 3-star eye comfort certification .
2. Screen images simulated.
3. Based on internal analysis, December 2025. Up to 95% recycled plastic throughout the device, up to 13% recycled steel in the monitor head and up to 13% recycled steel in the stand, and up to 20% recycled glass in the panel.
4. Based on internal analysis, December 2025. Packaging applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitisation. Calculation for trees saved based on : Detailed Calculator | 10 THOUSAND TREES.https://www.omnicalculator.com/everyday-life/paper-weight.
5. Weights vary depending on configurations and manufacturing variability.
6. Source: IDC Worldwide Quarterly PC Monitor Tracker, Q4 2025. Excludes Alienware & gaming monitors.