New Dell Pro Precision 7 T1 Desktop

Bringing workstation performance closer to you

The Dell Pro Precision 7 T1 Desktop delivers expandable power, ISV certification, and powerful professional graphics—all in a system designed to put workstation capability within reach.

Performance at its core

The Dell Pro Precision 7 T1 Desktop boasts Intel® Core™ Ultra CPUs, powerful professional graphics, and impressive expandability.

AI-driven workflows, optimised

Effortlessly tackle large data-sets, run complex analyses, or optimise machine learning models with built-in AI power. With Intel® Core™ Ultra processor, stay efficient and productive with powerful on-device AI experiences. Enjoy inclusive collaboration, seamless content creation, energy efficiency, and faster threat detection—all integrated seamlessly into your day-to-day.

Intelligent reliability

ISV certification

Workstations are Independent Software Vendor (ISV) tested and certified, ensuring reliable, optimised performance for demanding professional applications.

RAID-capable storage

Boost performance and protect your data with RAID-capable storage options—engineered for speed, redundancy, and reliability.

Extensive connectivity

Extensive connection options tailored to your needs. Connect multiple monitors, high-speed storage devices, or peripherals seamlessly with versatile port options. Expand your capabilities with up to 4 PCIe slots and further customise your setup with an optional module offering up to 9 port choices.

Designed with circularity in mind

Material innovation

Designed with up to 85% recycled plastic including post-consumer recycled plastic and closed-loop ITE derived plastic in the front bezel and ODD bezel². Ships in 100% recycled or renewable packaging³.

Excellence in environmental standards

This product is certified ENERGY STAR, registered EPEAT Gold with Climate+ and carries the TCO designation, meaning it meets the best-in-class standards for energy use and repair⁴.

Retire responsibly and power your business transformation

Turn legacy IT into upfront savings or cash back and upgrade seamlessly with secure and responsible IT asset retirement.

Simplify IT

We offer the world's most secure⁵ and manageable⁶ commercial PCs, along with modern lifecycle services and solutions making IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.

Dell Security

Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.

Dell Management

Get best-in-class device management⁷. Manage your PCs, from the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal. Save time with centralised and secure peripherals management, via the Dell Device Management Console.

Dell APEX

Fully customisable monthly subscription that can include PCs, peripherals, software and services with no upfront investment. APEX PC as a Service makes it easy to refresh to the latest PCs and seamlessly deploy, secure, manage, support and help with the retirement of PCs. Visit Dell.com/APEXPCaaS⁸.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows⁹, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports and slots

Front side

  • Power Button with diagnostic LED
  • SD-card 4.0 Slot (optional)
  • Global Headset Jack
  • Optical Disc Drive (optional)
  • USB 2.0 (480 Mbps) Type-A Port
  • USB 2.0 (480 Mbps) Type-A Port with PowerShare
  • USB 3.2 Gen 2 (10 Gbps) Type-A Port
  • USB 3.2 Gen 2x2 (20 Gbps) Type-C Port

Rear side

9. 3x DisplayPort 1.4a, up to 5120 x 3200 @60Hz

10. Serial Port (optional)

11. USB 3.2 Gen 2 (10 Gbps) Type-C Port

12. Optional port (choose 1):

  • HDMI 2.1, up to 5120 x 3200 @60Hz
  • DisplayPort 2.1, up to 7680 x 4320 @60Hz
  • VGA, up to 1920 x 1200 @60Hz
  • USB 3.2 Gen 2 (10 Gbps) Type-C with DisplayPort Alt Mode, up to 5120 x 3200 @60Hz
  • 2x USB 3.2 Gen 2 (10 Gbps) Type-A Ports
  • Thunderbolt™ 4 (40 Gbps) Port + 1 USB 3.2 Gen 2 (10 Gbps) Type-C® port
  • 5GbE Fiber Optical (Peer-to-Peer)¹⁰
  • RJ-45 Ethernet Port (5 Gbps)

13. 3x USB 3.2 Gen 1 (5 Gbps) Type-A Ports

14. USB 2.0(480 Mbps) Type-A Port with SmartPower On

15. USB 2.0(480 Mbps) Type-A Port with SmartPower On

16. Padlock Ring

17. RJ-45 Ethernet Port (1 Gbps)

18. Four Expansion Slots:

One Full-height PCle x1 slot

One Full-height PCle x16 slot

One Full-height PCle x4 open-end slot

One Full-height PCle x4 slot (optional expansion board)

19. Kensington Security Cable Slot

20. Power-cord Connector Port

21. Power-supply Diagnostic Light

Dimensions and weight

  1. Width: 154.00 mm (6.06 in.)
  2. Depth: 293.00 mm (11.54 in.)
  3. Height: 324.30 mm (12.77 in.)


Starting weight: 4.61 kg (10.16 lb)

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.


In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.

1. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.

2. Based on internal analysis, October 2025. Percentage is based on system plastic weight. 85% post-consumer recycled plastic in the front bezel and ODD bezel, 85% closed-loop ITE derived plastic in the front bezel and ODD bezel.

3. Contains up to 47.5% recycled content and 52.5% renewable content in the form of sustainably forested materials. Excludes option items added to order and included in the box.

4. Based on internal analysis, October 2025. ENERGY STAR certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.

5. Based on third-party analysis by Principled Technologies when comparing Dell commercial AI PCs on Intel processors vs. HP and Lenovo, July 2025. Backed by Dell internal analysis of worldwide PC market, October 2025. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features.

6. Based on Dell internal analysis, January 2025.Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solution - Microsoft Intune, is a separate purchase.

7. Based on internal analysis - November 2025. Device management refers to a combination of Dell Management Portal’s cloud-based PCs management capabilities & Dell Device Management Console's cloud-based peripherals management capabilities.

8. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.

9. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.

10. This option is available for offline only.