How teams, big and small, seamlessly collaborate

Stunning visuals: Make every presentation brilliant on a 65" screen with 4K UHD resolution.
Clearly captivating: Experience exceptionally sharp images and text in 4K resolution with monitor scaling technology that optimises text and fonts for greater legibility. ComfortView¹ and anti-glare, anti-smudge coatings deliver greater legibility and a better extended viewing experience.
Striking presentations: No matter where you stand or sit, see consistent colours across the screen thanks to the wide viewing angle enabled by In-Plane Switching (IPS) technology.
Speak to your audience: Bring every video or audio element to life with the built-in dual 20W speakers.

Inclusive for all: Dell Screen Drop is the world’s first accessibility feature², designed to improve reachability for users working from different heights.
Group work without the wait: Twenty-point InGlass™ Touch technology allows multiple workers to interact with the screen simultaneously, eliminating wait time for more natural collaboration. And, since the touch functionality is compatible with most industry standard software, it integrates seamlessly, however you work.
Write naturally: Palm rejection allows users to rest their hands naturally onscreen without unwanted marks.
Write in style: Mimicking a more natural writing tool, the dual-tip stylus has an ergonomic, easy-grip design, a fine writing tip and a precise eraser. It also magnetically attaches to the side of the display, so it’s never misplaced.
Collaboration at your fingertips: Experience intuitive touch technology, a feature that lets you annotate with your fingers and erase with the palm of your hand.


Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmental standards: This monitor uses 85% PCR (Post consumer Recyclable) plastic in the design⁵, 90% recycled aluminum, and meets the latest environmental standards such as EnergyStar® and is EPEAT® Silver⁶ registered.
Eco-conscious packaging: Dell commercial monitors ship in select packaging components made with up to 90% recycled materials⁷.
Energy conservation: Save energy when your monitor’s not in use with PowerNap⁸, a feature that dims or puts your monitor to sleep when it’s not in use.
Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining⁹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.

Bottom and rear view
1. HDMI x 3
2. DisplayPort 1.2
3. USB Type-C
4. RS232 connector
5. Audio line-out¹⁰
6. USB 3.1 Upstream x 3
7. USB 3.1 Downstream x 3
8. USB Charging Port
9. RJ45 for remote management
Cables included:
Power cable¹¹
Optiplex Power Cable
USB 3.1 upstream
DP (DP to DP)
USB Type- C
HDMI
1. A software feature that reduces harmful blue light emissions.
2. Available on Dell large format monitors except C5519Q and P5524Q. Based on internal analysis, August 2023.
3. Based on Dell internal analysis, December 2024.
4. Based on Dell internal analysis, November 2024.
5. By weight of the total weight of plastic parts in product. Excludes printed circuit boards, labels, cables, connectors, electronic components, optical components, ESD components, EMI components adhesives, and coatings.
6. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
7. Applies to outer box and paper cushion packaging materials, based on internal analysis, October 2022.
8. Enabled by Dell Display Manager.
9. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
10. The audio line-out port does not support headphones.
11. Varies by country.