Monitor C24G42FE

Compact curved gaming with fast, vivid visuals

The C24G42FE brings immersive gaming to a 24" curved Full HD panel, combining a compact design with powerful performance.

A 180Hz refresh rate and 0.5ms MPRT deliver smooth, blur-free motion, while low input lag ensures precise, responsive control. HDR10 support enhances colour and contrast for more dynamic and realistic visuals.

  • Screen size (inch): 23.6
  • Panel resolution: 1920x1080
  • Panel type: VA
  • Response time GtG: 4 ms
  • Sync technology (VRR): Adaptive Sync
1500R Curved

Curved design wraps around you putting you at the center of the action and provides an immersive gaming experience.

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

FHD Resolution

Want to watch a Blu-ray movie in full quality, enjoy games in top resolution or read crisp text in office applications? Thanks to its Full HD resolution of 1920 x 1080 pixels, this monitor lets you do just that. Whatever you are viewing, with Full HD it will be displayed in rich detail without requiring a premium graphics card or consuming a lot of your system’s resources.

VA Contrast Ratio

With VA contrast technology, every frame comes alive with rich blacks and brilliant highlights. Shadows reveal hidden details while HDR enhances color depth for a gaming experience that feels as immersive as cinema — yet responsive enough for competitive play.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

GMENU

AOC G-Menu is a tool that you can install on your PC to have complete customization paired with maximum convenience.