Portable 14-inch laptop with a sleek design; expansive 16:10 display; and reliability to tackle projects, meetings, and deadlines from virtually anywhere.
A slim, lightweight 14-inch laptop designed to move with you effortlessly—whether it's to a meeting or simply the next room. With Intel® Core™ processors for great performance and long-lasting battery life.
Built to last, this laptop undergoes rigorous military-grade testing to ensure reliability as you put it through the rigors of everyday use. For additional security, it includes the built-in Trusted Platform module to protect your data.
An optional fingerprint reader offers quick, secure access, while Windows Hello’s express sign-in seamlessly detects when you’re there or when you step away, signing you in or out automatically for effortless convenience.
Among Small and Medium-Business IT decision makers, Dell scored significantly higher than industry peers on perceptions of having the best quality products¹.
These devices withstand short-term heat up to 65°C (149°F), ensuring durability even in a hot car.
Twisted over 25,000 times, the base and lid are built to handle anything your day demands.
Tested for durability with 1,200 drops, so you toss it in your backpack worry-free.
Hinges tested 20,000 times so screens open and close with no issues.
Tested two million times for lifetime accuracy for clicks and touches, ensuring fast, mistake-free use.
Power and multimedia buttons are made to last, with stable performance for up to 40,000 presses.
Seamlessly switch between editing presentations, video calls and answering emails, all powered by Intel® Core™ processors.
Enjoy crisp visuals on a 14-inch screen with a 16:10 aspect ratio and 300 nits brightness, giving you more vertical space to work efficiently. Bring your calls to life with an FHD webcam featuring temporal noise reduction. For added privacy, the aluminum model (coming soon) includes a mechanical privacy shutter to cover the camera when not in use.
Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows², get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.
This laptop is designed with responsible materials including recycled and low emissions aluminium and recycled steel³. To reduce our environmental impact further, we've developed a new method for creating the Dell logo on the top cover of our laptops, which significantly reduces the amount of plastic used.
This laptop is ENERGY STAR® certified ⁴. It is EPEAT Silver registered with Climate+. With Climate+ this laptop has met environmental criteria that address climate change and reducing greenhouse gas emissions⁵.
Ships in packaging made with 100% recycled or renewable content that is also 100% recyclable⁶.
Right view
Left view
5. Power jack
6. HDMI 1.4 (The maximum resolution supported over HDMI 1.4 is 1920x1080 @60Hz. No 4K/2K output.)
7. USB 3.2 Gen 1 Type-A
8. USB 3.2 Gen 2 Type-C™ (DisplayPort/Power Delivery)
Right view
Back view
3. Width (Plastic) (PC+ABS): 314.00 mm (12.36 in.)
Starting weight (Plastic) (PC+ABS): 1.54 kg (3.40 lb.)⁸
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Based on Illuminas research commissioned by Dell in March 2025. Results based on a survey of 2,004 laptop users, including consumers and SMB IT decision-makers. Participants evaluated leading laptop brands on quality, reliability, durability, and innovation. Ratings were collected using a 5-point scale and analyzed for statistical significance at the 90% and 95% confidence levels.
2. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.
3. Based on internal analysis, June 2025. Dell 14 plastic includes 50% recycled aluminium and 50% low emissions aluminium in the thermal plate within the plastic enclosure and 15% recycled steel in the internal part of the palm rest. Dell 14 metal includes 50% recycled aluminium and 50% low emissions aluminium in the top cover and thermal plate and 15% recycled steel in the internal part of the palm rest.
4. Based on internal analysis, June 2025.
5. Based on internal analysis, June 2025. Based on EPEAT Climate + Designations. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
6. Contains up to 95% recycled content and 5% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
7. 3.5 mm universal audio jack functionality varies by model configuration. For best results, use Dell recommended audio accessories.
8. Weights vary depending on configurations and manufacturing variability.