Trit 600 is an extremely impressive gaming chair, which thanks to more than three hundred multi-color RGB LED modes will add a unique character to each station. The included remote control will allow you to quickly change colors and adjust the speed and brightness of the backlight. The phenomenal design combined with the ergonomic build of the chair ensures comfort during the longest battles and will prove to be the perfect choice for players of all levels of advancement.
The Trit 600 features an impressive backlight system controlled by the included remote control thanks to which you can easily adjust the speed of effects, brightness of illumination and choose your favorite style from as many as 300 modes! The backlight is powered by a powerbank* placed in a pocket under the seat.
*powerbank is not included
Trit 600 delivers extraordinary comfort and convenience that allows you to sit for hours without fatigue. Included with the chair you will find two cushions for appropriate support of critical points, one will relieve your lumbar, and the other will take care of your neck.
The strong structure of the chair is filled with foam that ensures comfort for long periods of use. The foam is resistant to deformation and dents, thanks to which Trit 600 will remain in impeccable condition for a long time.
Trit 600 provides users with freedom of movement and proper body position. It has a rocking function, which will guarantee decent relaxation during a break after many hours of playing. Adjustable armrests will relieve the forearms and guarantee stability. Adjust the chair to your height, adjust the height of the armrests and become invincible!
The seat is equipped with a top-class gas lift with a maximum load of 150 kg, which, combined with a durable five-spoke base gives stability and safety even during dynamic movements. What's more, nylon wheels with a diameter of 60 mm allow for full mobility and do not scratch the floor.
Trit 600 prevents the feeling of "sticking" on hot days. It is finished with an abrasion-resistant fabric that provides adequate ventilation in all conditions. Don't let temperature thwart your plans!