Behold the Genesis Toron - 531 - a headset that will let you hear every detail. It's an all-new, versatile model with 50-millimeter drivers tuned to give you the edge in any situation. And that's not all. Connect it to any platform, talk and play for hours thanks to a durable and comfortable design built for the discerning.


Are you looking for a versatile sound that works not only for e-sports titles, but also for quieter genres? Meet the Genesis Toron 531 - a headset that lets you hear more. All thanks to 50-millimeter drivers capable of reproducing frequencies with a wider range, and as a result - offering more detailed and balanced sound without exaggerated bass. Combined with a more faithful reproduction of space, this will help you locate your opponent faster, while delivering what you expect from headphones - power, detail and dynamics.

The Genesis Toron 531 is a closed around-the-ear design that will effectively isolate you from outside noises. Less unwanted noise = more focus on your game, and it doesn't stop there. Breathable and soft material on the inside of the headband will ensure optimal temperature and minimize the risk of sweating. Not to be outdone, the comfortable, leather-like memory foam earcups with a textile top layer - not only do they adjust to the user and remember the shape of the head, but also combine the best features of leather-like (sound attenuation) and fabric earcups (maximum comfort in contact with the skin). You'll also find an extra set of all-textile pads to support you on hot days. Add to that a stepped width adjustment and zero compression of any kind. Do you need anything more?

Communicate more effectively with a dynamic microphone with a frequency response of 100 - 10000 Hz. Easily adjust it to your preference with the flexible flex arm. Want to turn it off? You'll see it in one motion, using the controller on the cable. And if you use an external condenser microphone, the Genesis Toron 531 microphone can be removed in just a second, reducing the weight of the headset.

Choose headphones that will serve you for a long time. When creating the Genesis Toron 531, we knew that building a headset capable of surviving really a lot is not easy, but possible. The result of our hard work is a flexible headband, sturdy guides of the pitch adjustment system and metal shell mounts in "Gun Metal" color. The whole is complemented by subtle Genesis logos and a classic black color, which makes the Toron 531 work well not only at the gaming desk, but also in the office or on the road.

Play where you want and on what you want. Genesis Toron 531 is a multiplatform headset. This means that you can easily connect it to your smartphone, console and any other device equipped with a 3.5mm connector. You'll do this using the included cable. What's more, the fully detachable cable and microphone will make it easy for you to transport, and the additional controller will make it easy to control no matter where you are. You'll also find a 1.5-meter long splitter included, which will allow you to connect the headset to a PC equipped with a separate microphone and headphone jack.