Microphone stand Genesis Thulium 500 with a headset holder, featuring adjustable arms and a sturdy clamp

GAMING STYLE, STREAMING QUALITY

Meet the Thulium 500 - a versatile microphone arm that combines universal compatibility with compact size and modern, gaming-grade styling. With a load capacity of up to 1 kg and included 5/8" and 1/4" adapters, the Thulium 500 will work with 99% of commercially available microphones and a wide range of other audio/video accessories such as cameras, camcorders and additional lighting. No visible springs, high functionality, 3-point adjustment and a headphone holder make it ideal for gamers, streamers and content creators. 

Microphone arm with headphone hanger, featuring a strong clamp and cable clips for organized setup. Suitable for various microphone threads
Microphone arm with a headphone holder, featuring adjustable joints and a sturdy base. Black design with red accents

DURABLE CONSTRUCTION AND CONVENIENT ADJUSTMENT

The Thulium 500 microphone arm is distinguished by its exceptional robustness, providing excellent stability even for large and heavy microphones and other audiovisual equipment, such as cameras or additional lighting. Thanks to its sturdy construction, the arm remains stable in the set position, while it can be easily adjusted using a three-point allen thread adjustment system (wrench included). This is a key component that allows for professional recordings without vibration or shake, even with heavier microphone models like our flagship Radium 600 G2.

Microphone arm attached to a gaming desk with a headset holder, featuring a sleek black design and red accents

UNIVERSAL, STABLE MOUNT

Simple, intuitive yet extremely sturdy screw clamp mounting allows you to easily attach the Thulium 500 arm to any 10-55 mm thick tabletop. The arm's connection to the base ensures full stability while maintaining free rotation. Thanks to the relatively large surface area and elliptical shape of the base, the arm does not wobble and remains perfectly stable in any position, even loaded with the heaviest microphones or accessories.

Microphone arm with a headset hanger, showing a headset with red accents attached to the edge of a desk

HEADPHONE HOLDER INCLUDED

Do you like to have everything conveniently at hand, while keeping your work and play area tidy with ease? Great for you, because another feature that sets the Thulium 500 arm apart is the included headset holder. Attached to the base of the arm with two screws that guarantee its full stability, the holder provides a dedicated place for your headphones, which no longer need to take up space on your desk or shelves. The mount additionally features 2 cable troughs, allowing you to route microphone and headphone cables at the same time. 

Adjustable black microphone arm with red accents and a headset holder, designed for optimal positioning and convenience

POSITION THE ARM EXACTLY AS YOU NEED IT

The design of the Thulium 500 arm is engineered for unrestricted freedom to adjust tilt angles. A three-point allen thread adjustment system allows the arm to be precisely positioned and locked in any position, providing full control over the angle of a microphone or other equipment. This makes it easy for users to adjust the settings to suit their individual needs, achieving optimal recording and working conditions without worrying about vibration or instability. The position lock will also work perfectly in cooperation with a smartphone, camcorder or camera, ensuring frame constancy between shots. 

Microphone arm with a phone attached, featuring a colorful design, mounted on a gaming setup with LED accents

UNIVERSAL ADAPTERS FOR VARIOUS DEVICES

The Thulium 500 comes with a discrete, blackened 3/8" to 5/8" adapter, allowing you to mount almost any microphone available on the market. In addition, the arm includes an adapter for 1/4" photographic threads, allowing the attachment of a wide range of other audio-visual devices such as cameras, camcorders, additional lighting or smartphone holders. The black matte color of the adapters perfectly matches the design of the arm, eliminating unwanted reflections during recordings with intense lighting.

Microphone arm with a headset holder, featuring a sleek black design and red accents, ideal for recording setups

CLIPS FOR CABLES OF VARIOUS THICKNESSES

Four cable clamps of 2mm, 3mm and 4mm thickness are included with the Thulium 500 arm, allowing you to conveniently route a variety of USB and XLR cables. This avoids cable slack, especially on thinner cables, and keeps your workspace tidy and aesthetically pleasing, which is extremely important in professional recording environments. Additional guides for cables are also included on the headphone rack, allowing you to route them the way you want. 

Microphone arm with a headset holder, positioned on a sleek gaming desk featuring a keyboard and colorful lighting

STYLISH AND ATTRACTIVE FINISH

The Thulium 500 arm is finished in a versatile combination of matte black with GENESIS red accents, giving it a sleek and universally appealing look on streams and videos. The cohesive design pairs perfectly with our Toron 531 headphones to create a stylish and professional gaming headset. The exclusive look of the arm fully reflects its high quality workmanship.

Adjustable microphone arm with a headphone hanger, labeled "THULIUM 500," in a sleek black design