Dell Networking, Transceiver, SFP+, LC, LR, 10G, CUS

Dell Part 407-BBZV

The Dell™ Networking transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP (Small Form Factor Pluggable) footprint features a duplex LC connector.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerEdge C4130
  • PowerEdge C4140
  • PowerEdge C6420
  • PowerEdge FC430
  • PowerEdge FC630
  • PowerEdge FC640
  • PowerEdge FC830
  • PowerEdge M640
  • PowerEdge M640 VRTX
  • PowerEdge R230
  • PowerEdge R240
  • PowerEdge R330
  • PowerEdge R340
  • PowerEdge R430
  • PowerEdge R440
  • PowerEdge R530
  • PowerEdge R540
  • PowerEdge R630
  • PowerEdge R640
  • PowerEdge R6415
  • PowerEdge R715
  • PowerEdge R720XD
  • PowerEdge R730
  • PowerEdge R730XD
  • PowerEdge R740
  • PowerEdge R740XD
  • PowerEdge R740xd2
  • PowerEdge R7415
  • PowerEdge R7425
  • PowerEdge R810
  • PowerEdge R815
  • PowerEdge R820
  • PowerEdge R840
  • PowerEdge R930
  • PowerEdge R940
  • PowerEdge R940xa
  • PowerEdge T130
  • PowerEdge T140
  • PowerEdge T330
  • PowerEdge T340
  • PowerEdge T430
  • PowerEdge T440
  • PowerEdge T630
  • PowerEdge T640
  • PowerEdge XR2
  • PowerVault NX440

The Dell™ Networking transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP (Small Form Factor Pluggable) footprint features a duplex LC connector.

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.