Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.


Our unique Dell Screen Drop is the world’s first accessibility feature², designed to improve reachability for users working from different heights.

Optimise eye comfort with the always-on built-in ComfortView Plus³, which reduces low blue light without compromising colour.

Enhance your workspace with thoughtful details that combine style and practicality. The sleek rounded bezel brings a modern edge to your meeting room, while the dedicated power adapter holder keeps devices secure.
Run video conferencing devices with power pass-through, complemented by cable clips that maintain a clutter-free setup. The magnetic remote is designed for convenience, attaching neatly to either side of the monitor.
The convenient in/out slide gives you the option to integrate your preferred Dell Pro Micro. IT can choose the best option based on business needs, upgrade as you grow and easily deploy system updates to the Dell Pro Micro.
Securely fasten your Dell Pro Micro in the lockable, powered compartment that also protects and manages cables for a clutter-free setup.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace⁴.

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁵.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Your monitor has been thoughtfully crafted with 85% recycled plastic like post-consumer plastic and closed loop plastic, 90% recycled aluminium⁶ and at least 20% recycled glass⁷.Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
This monitor is certified ENERGY STAR® and registered EPEAT Gold with Climate+ meaning it has met high standards for energy efficiency and climate impact⁸.
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution⁹. Plus, we're saving over 600 trees each year by using less paper in packaging¹⁰.



Right view
Cables Included


Weight
Weight with cables and accessories: 60.12 kg (132.54 lb)¹¹
Weight without cables and accessories: 59.09 kg (130.27 lb)¹¹
1. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
2. Available on Dell large format monitors with touch capability. Based on internal analysis, November 2018.
3. TÜV Rheinland certified – Low Blue Light Hardware Solution and Flicker Free (ID 1111285582).
4. Based on Dell internal analysis, December 2024.
5. Based on Dell internal analysis, November 2024.
6. Based on internal analysis, February 2025. Percentage is based on plastic weight. Post-consumer recycled plastic: 55.4%, Closed loop ITE derived plastic: 30.1%. Recycled aluminium is in the monitor stand.
7. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.
8. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country
9. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
10. Based on internal analysis, February 2025. Applies to monitors launching in 2025. Reductions based on monitor type and attributed to the quick start guide size and calibration sheet digitisation. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight
11. Weights vary depending on configurations and manufacturing variability.