Banner

Meet the full-size Genesis Thor 303 - a Hot Swap mechanical keyboard with interchangeable Outemu Peach Silent switches with extremely fast response, quiet operation and a lifespan of up to 50 million clicks. The durable aluminum casing combined with full RGB backlighting and PRISMO effect guarantees durability and comfort even during the longest sessions.

THE PERFORMANCE YOU VALUE. NOW IN SILENT VERSION

Do you appreciate the qualities of mechanical keyboards, but prefer quieter key operation? By using Outemu Peach Silent, we've managed to create a model that generates 30% quieter sound compared to traditional Outemu Brown switches. Nighttime gaming sessions? With Thor 303 with Outemu Peach Silent, you can be sure that you won't wake up sleeping household members.

PARAMETERS THAT SURPRISE

30% quieter operation is not the only advantage of Outemu Peach Silent. These switches also feature fast response, a very low click activation point of 2 mm and a required pressure of only 40 g. As a result, your computer will register the action much faster than with membrane counterparts. With Thor 303 you will always be one step ahead of your opponent.

SWITCH REPLACEMENT? IT'S SIMPLE

Hot Swap technology is a big differentiator of Thor 303 models, and it allows you to swap switches in an instant without the need for soldering or technical knowledge. Any user can handle it. All you have to do is pull out the switch with the included metal tool and insert a new one. This allows you to fully customize the parameters of the keyboard to your preferences and prolong its operation.

EVEN SMOOTHER MOVEMENT

The newer revision of the Thor 303 is distinguished by improved stabilizers, which, thanks to their properties and high-quality lubrication, ensure quiet operation and even smoother key movement. There was also a special dust cover that protects the switch mechanism and extends its life.

FUNCTIONALITY AND DURABILITY

The Genesis Thor 303 keys have a lifespan of up to 50 million clicks. The key mechanism, combined with the "Double Injection" technique and solid aluminum housing, ensures that the keyboard will remain intact for years to come. You can also count on many additional features, such as N-Key Rollover (full Anti - Ghosting), the ability to lock the Windows keys, and even advanced RGB Prismo Effect lighting effects.

DEDICATED SOFTWARE

The Genesis Thor 303 supports dedicated software, allowing you to fully personalize your settings. Choose your favorite RGB backlighting mode, create advanced macro combinations and save profiles. Thanks to the built-in memory, the device will remember all your settings which means that even when you connect the keyboard to other hardware, you don't have to personalize it again.

CONTROL MULTIMEDIA

Easy media control? Use the function keys from F1 to F12. They make managing applications extremely easy and intuitive. With a single movement, you can change songs and their volume, as well as launch applications such as a web browser or calculator.