Dell Part 338-BLTV
The Intel Xeon
Ensure compatibility with Dell servers, storage and networking
Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.
Protect system data and integrity with parts sourced from a secure supply chain
Preserve Dell technical support and warranties—which do not support systems with third-party upgrades
This product is compatible with the following systems:
The Intel Xeon
®
4114 2.2 GHz Ten Core Processor enhances the performance and the speed of your system. Additionally, the Virtualization Technology enables migration of more environments. It supports enhanced SpeedStep
®
technology that allows tradeoffs to be made between performance and power consumption.
Its Thermal Monitoring Technologies protect the processor package and the system from thermal failure through several thermal management features. The VT-x with Extended Page Tables (EPT) also known as Second Level Address Translation (SLAT), provides acceleration for memory intensive virtualized applications. Packed with more features, the Xeon 4114 2.2 GHz Ten Core Processor is the ideal choice for virtually all of your data demanding or standard enterprise infrastructure applications.