Dell Pro Max 16 Premium is an industry-bending powerhouse featuring up to Intel® Core™ Ultra 9 (45W) processors and integrated graphics.
Product components may vary by region and some components may release post the initial launch date of the product. Please check with your sales representative or the online configurator to see what is available in your country at this time.

Streamline tasks and enjoy more free time with Intel® Core™ Ultra processors. Cutting-edge AI PCs with dedicated engines for exceptional performance, extended battery life, and powerful on-device AI tools.


Efficient for AI features like Microsoft Studio Effects in video calls.

High performance for AI-driven content creation and video editing with apps like Adobe

Fast, responsive multitasking for AI tasks like noise control and transcription
Turn anywhere into a conference room with the 16-inch high-performance PC.

Elevate your experience with a zero-lattice spill resistant keyboard with battery-saving backlit mini-LED and haptic touchpad.
Work anywhere effortlessly with the thin, light Dell Pro Max 16 Premium Laptop.


Dell Pro Max PCs are tested and certified to ensure reliably and the best possible performance⁴.

These PCs are also MIL-STD 810H tested and certified to handle typical wear and tear from daily use.

Now designed with serviceable I/O boards to improve access to repairs, helping reduce e-waste⁵.
This laptop is designed with a wide variety of materials like post-consumer recycled plastic, recycled magnesium, bio-based plastic, recycled and low emissions aluminum and recycled cobalt⁶.
This product is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO certification. Meaning it meets key sustainability criteria for renewable energy use and safe substances and circularity⁷.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
We offer the world’s most secure⁸ and manageable⁹ commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹⁰, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Right view
1. SD-card Reader
2. USB Type-C Thunderbolt 4™ (40 Gbps) ports with Power Delivery and DisplayPort 2.1
3. Global Headset port
4. Wedge-shaped lock slot
Left view
5. HDMI 2.1 port
6. (2) USB Type-C Thunderbolt 5™ (80/120 Gbps) ports with Power Delivery and DisplayPort 2.1

Info below is based on an OLED Display Option.
1. Height (front): 20.24 mm (0.8 in.)
Height (rear): 20.24 mm (0.8 in.)
Height (maximum): 21.05 mm (0.83 in.)
2. Depth: 240.28 mm (9.46 in.)
3. Width: 353.80 mm (13.93 in.)
Starting weight: 2.19 kg (4.82 lb)²
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi 6E/ Wi-Fi 6 speeds until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
2. Weights vary depending on configuration and manufacturing variability.
3. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi 6E/ Wi-Fi 6 speeds until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
4. Testing and certification timelines vary and are released as they become available after the initial launch of the products.
5. Based on internal analysis, December 2024.
6. Based on internal analysis, January 2025. Recycled cobalt applies to the 72whr and 96whr battery. 30% post-consumer recycled plastic in the speaker housing and 98% post-consumer recycled plastic in the battery frame, 90% recycled magnesium in the bottom cover, 75% recycled aluminum and 25% low emissions recycled aluminum in the top cover and palmrest and 50% recycled cobalt in the battery.
7. Based on internal analysis, January 2025. Percentage is based on system plastic weight. Post-consumer recycled plastic: 37.4%, Closed Loop ITE derived plastic: 3.7%.
8. Dell has the world’s most secure commercial PCs with built-in, below-the-OS security features that our competitors cannot match. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
9. Based on Dell internal analysis, January 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solutions - Microsoft Intune, Workspace ONE, are separate purchases. Intel vPro, to support out-of-band systems management, is an additional system configuration upgrade.
10. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.