Banner

 

Oxid 850 is a cooling stand dedicated to laptops with a diagonal of up to 17.3" that helps to maintain the right temperature of the device during intense gaming sessions. Its folding feet will increase the ergonomics of work and the spectacular RGB lighting of the main fan will be the perfect complement to any gaming room. 

FIVE FANS

The stand is equipped with an efficient and safe cooling system based on four small fans that extract heat from under the laptop and one main fan which feeds cold air into the laptop.  The right location of the fans ensures extremely effective cooling, and the three-stage speed control of their rotation will effectively reduce the temperature of the laptop even during fiercest battles.

 

ERGONOMIC DESIGN

The stand has a six-step adjustment of the angle of inclination which will allow you to perfectly adjust its setting to your individual preferences. Give yourself the best gaming experience and play on your own terms!

 

FOLDING FEET

Oxid 850 is a unique stand featuring folding feet that allow you to quickly change the height of the laptop. Thanks to this you can have ergonomically optimal sitting position and be able to set the screen at the level of your eyesight. Prevent neck pain and eye strain after a long gaming sessions. Stay comfortable with the Oxid 850!

 

SPECTACULAR BACKLIGHT

The Oxid 850 is not only efficient when it comes to cooling, but also features an impressive design. With the intense RGB illumination of the main fan, you can be sure that the stand will add a unique, gaming character to your workstation.

 

BUILT-IN USB HUB

For maximum functionality, the Oxid 850 is enhanced with two USB 2.0 ports. One is used to power the stand, and the other will allow you to connect additional devices so that you always have at hand what you need.