NEW LIGHT

World's FIRST GLOSSY WOLED GAMING MONITOR
ROG STRIX OLED XG27AQDMG

The 27-inch ROG Strix OLED XG27AQDMG gaming monitor boasts an exclusive 1440p glossy WOLED panel with a 240 Hz refresh rate, OLED Anti-flicker technology and 0.03 ms gray-to-gray (GTG) response time for immersive, fast-paced gaming. A large custom heatsink provides exceptional cooling performance, while ASUS OLED Care functions reduce the risk of burn-in to ensure longevity of the OLED panel.

EXCLUSIVE GLOSSY WOLED PANEL

This ROG-exclusive panel delivers deep black hues and supersharp visuals under any lighting condition to ensure exceptional viewing experiences.

DOMINATE AT 240 HZ

ROG OLED technology gives you the upper hand over the competition ― thanks to crisp 1440p visuals and supersmooth gameplay at an astounding 240 Hz.

3RD GEN ROG OLED TECHNOLOGY

Clear Pixel Edge

The Clear Pixel Edge algorithm reduces green and red fringing on text and lines for improved reading experiences.

Extreme Low Motion Blur

Exclusive ASUS Extreme Low Motion Blur (ELMB) technology reduces ghosting and motion blur.

20% brighter visuals

The latest-generation OLED panel takes advantage of Micro Lens Array+ (MLA+) technology to offer 20% wider viewing angles and 20% brighter imagery in full white (100% APL) windows in SDR mode, compared to previous generation ROG OLED panels.

Advantages of

OLED technology

The extremely high contrast ratio offered by OLED technology ensures the deepest black hues and vivid colors. Plus, an astounding 0.03 ms gray-to-gray (GTG) response time ensures supersmooth, low-latency gameplay. These features not only make the XG27AQDMG perfect for gaming, but also for professional video- and photo-editing.


ASUS OLED Care

ADVANCED CUSTOM HEATSINK

The custom passive heatsink found in the XG27AQDMG prioritizes heat dissipation. In addition, the monitor’s back cover features top vents that further improve cooling to significantly reduce the risk of burn-in.

ASUS OLED Care

SCREEN PROTECTION

ASUS OLED Care provides timely pixel cleaning reminders, a screen saver, a screen move feature and more to protect the OLED panel and ensure longevity of the screen.

Pixel cleaning

Recalibrates the screen when the monitor has been active for several hours. The process takes just a few minutes and activates automatically when the monitor is turned off*.

Screen saver

Automatically dims the screen after two minutes of inactivity.

Screen move

Pixel locations are slightly shifted periodically to help prevent burn-in. Users can choose between several movement levels.

Logo brightness adjustment

The monitor automatically detects static onscreen logos and reduces their brightness to correct for potential picture-quality issues.

*Do not unplug the power cord during this time as it will interrupt the pixel-cleaning process.

ASPECT RATIO

For gamers who typically use smaller monitors, the XG27AQDMG is able to display a 24.5-inch image, a 4:3 aspect ratio image, or a full-screen 4:3 aspect with deep black OLED borders around the image. For FPS players, playing on a full-screen 4:3 aspect ratio makes in-game targets or character models look slightly larger, making them easier to hit.

Uniform brightness

When activated, the ROG-exclusive Uniform Brightness setting within the OSD menu decreases peak brightness to keep levels consistent for better viewing ― even when changing the size of bright white windows. It also makes marathon gaming sessions much more comfortable on the eyes.

WITH uniform brightness setting
WITHOUT uniform brightness setting

EXTENSIVE CONNECTIVITY

A multitude of connectivity options ― including one DisplayPort™ 1.4, two HDMI® 2.0 ports, and a USB hub ― provide support for a wide array of multimedia devices.

Ergonomic stand

The specially designed stand offers tilt, swivel, pivot, and height adjustments for the ideal viewing position. The display is also VESA wall-mount-compatible.

[ 0-120MM ]

HEIGHT ADJUSTMENT

[ -45° ~ +45° ]

SWIVEL

[ -5° ~ +20° ]

TILT

[ -90° ~ +90° ]

PIVOT