Made for team collaboration, this monitor provides up to 90W power delivery via USB-C and flexibility to include an Dell Pro micro based on your needs.



3840 x 2160 at 60Hz





Work without straining your eyes with the always-on, built-in ComfortView Plus¹, which reduces low blue light without compromising colour.




The convenient in/out slide gives you the option to integrate your preferred Dell Pro micro. IT can choose the best option based on business needs, upgrade as you grow and easily deploy system updates to the OptiPlex.
Securely fasten your Dell Pro micro in the lockable, powered compartment that also protects and manages cables for a clutter-free setup.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Designed with 30% recycled content including post-consumer recycled plastic, closed-loop ITE-derived plastic, recycled aluminium⁴ and recycled glass⁵. Using recycled materials helps lower waste and your environmental footprint.
This monitor is certified ENERGY STAR®, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met environmental criteria that address climate change and reducing greenhouse gas emissions⁶.
This monitor ships in a box made with 100% renewable content that is also recyclable⁷.




RJ45 for remote management
Cables included
Power cable to connect the Dell Pro micro to the display
1. TÜV Rheinland certified – Low Blue Light Hardware Solution and Flicker Free (ID 1111285582).
2. Based on Dell internal analysis, December 2024.
3. Based on Dell internal analysis, November 2024.
4. Based on internal analysis, June 2024. Post-consumer recycled plastic, 72.7% , closed-loop ITE derived plastic 11.9% (based on plastic weight). Recycled aluminium, 100% in monitor heat sink.
5. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
6. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels by country.
7. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.