Up to 3 days of nonstop fun.

Champion-sized 6500mAh battery with 33W fast charging

Built to run up to three days nonstop¹. When it's time to recharge, 33W fast charging does it stress-free.

Up to

66 hours

Music playback¹

Up to

21 hours

Video playback¹

Up to

12.5 hours

Multiplayer gaming¹

Up to

15 hours

On TikTok¹

Enduring power backed by a 5-year battery guarantee

The battery health management system keeps the battery performing for up to 5 years without major degradation. It powers demanding gaming, streaming, and scrolling sessions for as long as you need.

Up to

25%

Lifespan extended².


More than

1000 times

after 1000 charging cycles.

Smooth runs year after year.


Made mighty and energy-efficient

Powered by the MediaTek Helio G100 Turbo octa-core 6nm chipset and paired with NXTURBO 4.0 performance booster, it lets you enjoy multiplayer gaming without compromise.

Up to

400,000+ score³

AnTuTu comprehensive

performance benchmark.


NXTURBO 4.0

Boosts performance by 60%

over the earlier model⁴.

Uncompromised

multitasking over 5 Years

60-month guaranteed smoothness for browsing,

streaming, and online gaming⁵. Lag-free

multitasking and lasting device health simplify

your daily life.


Immersive entertainment.


Dive into streaming shows, tune into playlists or podcasts, or long videos with truly cinematic vibes. It balances viewing and listening clarity, making commutes or home relaxation more enjoyable.

6.8" extra-large screen

More comfortable reading and multitasking.

120Hz refresh rate

Enables silky smooth, energizing scrolling and browsing.

19.6:9 resolution

Ultimate size for cinematic streaming and gaming.

750 nits of peak brightness

Extra brightness for clear views outdoors with sunlight mode.

Surround vibes that fill spaces.


Ultra linear dual speakers deliver fine-tuned DTS surround effects and 300% volume boost, whether it's gaming or music relaxation. Podcast listening or taking video calls during chores will ease your routines without needing headphones.

Memory for heavy loads.


Keep creative flows uninterrupted. Switch fast and fluidly between work tasks, file editing, and multiplayer games with 8GB⁶ + 16GB⁶ RAM expansion. Never worry about 256GB storage running out.

Shots that catch details.

8MP front camera

Record evening smiles, group laughs,

or solo moments with true-to-life colors.


50MP rear camera

Capture distant details with Super Macro. Night

Mode snaps evening scenes with less noise and

richer colors.

Built resilient, refined with gentleness.

Built for active

outdoor lifestyles

Worry less about rain while jogging

or hiking. Enhanced IP64-rated

protection withstands a 3-minute⁷

water wash and splashes.

Eco-friendly materials

Hold comfortably during long uses

with a gentle grip. Eco-minded

organosilicon 3D back cover is anti-slip

and shatter-resistant while adding a

premium feel.

Extra convenience, higher security.


Works with Google Pay⁸

Enhanced security and privacy.


Multi-functional NFC

Process secure purchases fast and easily. Put your phone close to contactless readers (e.g., a POS machine) and complete your payment.

1. Battery data based on results from internal lab tests. Actual battery life varies by personal usage.

2. 25% longer lifespan compared to the industry average, based on internal lab tests. Actual results may vary.

3. Data based on internal lab tests. Actual performance may vary depending on test environment, network conditions, and usage patterns.

4. Data tested by TCL internal labs, compared to TCL 605.

5. TÜV SÜD Certified. May vary by memory configurations.

6. Memory configurations vary by model device.

7. Durability data based on results from internal lab tests. The device is not resistant to water submersion. Splash, water, and dust resistance are not permanent and may decrease due to daily wear and tear. Please avoid charging the device in damp conditions. Warranty does not cover water damage.

8. Google Pay is a trademark of Google LLC.

Actual product features and specifications (including but not limited to appearance, color and size), as well as actual display contents (including but not limited to backgrounds, interface and icons) may vary by country. Please consult the point of sale for further information.

The product pictures shown are for reference only. Please take actual products as standard.