Dell Pro Max Slim Desktop

Unparalleled speed, space-saving design

Extraordinary performance

Complex workloads become effortless with Intel® Core™ Ultra processors. With dedicated engines for specific tasks; exceptional performance and speed become the new standard.

Innovative internals

Providing professional graphics, higher memory speed and enhanced CPU in a space-saving design.

Supports up to Intel Core Ultra 125W CPUs, and provided for enhanced power with the 65W CPU running at 85W.


Supports up to NVIDIA 4000-class Blackwell Generation professional GPU, launching later this year, for high performance computing and entry AI-workloads.


Up to 360W power supply in a 8.5L chassis.

Up to 128 GB 4400 MT/s DDR 5 Memory.


3x M.2 SSD storages up to 8.5TB.

Expandable with 3 PCIe slots.


Up to WI-FI 7 connectivity options.

AI-driven workflows, optimised

Effortlessly tackle large data-sets, run complex analyses or optimise machine learning models with built-in AI power. With Intel® Core™ Ultra processors, NVIDIA professional graphics, and now a dedicated NPU, stay efficient and productive with powerful on-device AI experiences. Enjoy inclusive collaboration, seamless content creation, energy efficiency, and faster threat detection - all integrated seamlessly into your day-to-day.

Elevated connectivity

Extensive connection options tailor to your specific needs. Whether it's connecting multiple monitors, high-speed storage devices, or essential peripherals, your new high performance PC is more versatile and efficient than ever.

Intelligent reliability

ISV certification

Workstations are tested and certified to ensure reliability and the best possible performance.

Reliable Memory Technology Pro

Identifies bad memory sectors and alerts users when a DIMM has hit critical levels.

RAID capable storage

New security features and software, with optional lockable & removeable HDDs.

A workstation designed for sustainability

Designed to meet the latest environmental standards with recycled materials and packaging.

Innovative materials

Designed with up to 41% recycled plastic including post-consumer recycled plastic and closed loop ITE derived plastic¹.

Raising environmental standards

This product is certified ENERGY STAR®, registered EPEAT Gold with Climate+ and carries the latest TCO designation. Meaning it meets key sustainability criteria for renewable energy use and safe substances and circularity².

Seamlessly transition from old to new technology

We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.

Simplify IT

We offer the world's most secure³ and manageable⁴ commercial PCs, along with modern lifecycle services and solutions making IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.

Dell Security

Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.

Dell Management

Manage your PCs over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.

Dell APEX

Experience the world’s first and most comprehensive as-a-service portfolio with Dell APEX⁵. APEX PC-as-a-Service unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows⁶, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports and slots

Front side

1. Power switch with LED

2. SD card reader (optional)

3. Universal audio port

4. USB 2.0 (480 Mbps)

5. USB 2.0 (480 Mbps) with PowerShare On

6. USB-C 3.2 Gen 2x2 (20Gbps)

7. USB 3.2 Gen 2 (10Gbps)

8. Optional Optical disk drive

Rear side

9. (3) DisplayPort 1.4a

10. USB-C 3.2 Gen 2 (10Gbps)

11. Optional port module (choose one):

-Serial Module

-VGA

-HDMI 2.1 FRL

-DisplayPort™ 2.1 (UHBR20)

-(2) USB-A 3.2 Gen 2 (10Gbps)

-USB 3.2 Gen 2 (10Gbps) Type-C® with DisplayPort™ Alt Mode port

-TBT4 (40Gbps) + USB-C (10Gbps)

-5G Optical Fiber

-5Gbe LAN

12. (3) USB 3.2 Gen 1 (5Gbps)

13. (2) USB 2.0 (480 Mbps) with PowerShare

14. RJ-45 Ethernet (10/100/100 Mbps)

15. Power Connector

Dimensions and weight

1. Height: 303.50 mm (11.95 in.)

2. Width: 95.00 mm (3.74 in.)

3. Depth: 293.00 mm (11.53 in.)


Starting weight: 3.97 kg (8.75 lb)⁷

Chassis size 8.5L

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.


In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.

1. Based on internal analysis, January 2025. Percentage is based on system plastic weight. Post-consumer recycled plastic: 37.4%, Closed Loop ITE derived plastic: 3.7%.

2. Based on internal analysis, December 2024. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.

3. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.

4. Based on Dell internal analysis, January 2025.Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions.3rd Party Management Solution - Microsoft Intune, is a separate purchase.

5. Based on Dell internal analysis, April 2023.

6. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.

7. Weights vary depending on configurations and manufacturing variability.