Dell Pro 14 Laptop

Essential productivity in a new, modern design

Enhanced mobility and performance, lasting battery life, and all-new innovative design make this a device you can rely on. Dell Pro laptops are designed with up to 30% PCR plastic¹.

Work sleeker, lighter, and smoother

The Dell Pro 14 features a sleek metallic finish available in the platinum silver color and a textured finish in the magnetite color.

Built to travel wherever your work takes you, the Dell Pro 14 undergoes rigorous MIL-STD testing for durability and reliability.

With the help of Copilot in Windows, you have instant access to your own personal AI assistant using the Windows Copilot key. With fast connectivity options up to Wi-Fi 7², you can stay productive from anywhere.

Thanks to an expansive 16:10 display with narrower bezels and 5% greater screen area in the same footprint at 10% lighter weight, you can work more productively on a roomier, more detailed screen³⁴⁵.

Maximise productivity

Thanks to larger battery options and super low power displays
10.3 hours
Battery runtime⁶.

14 %

Faster system performance when using real world business applications⁷.

34 %

Faster gen-on-gen AI compute on the edge⁸.

14 %

Faster overall system performance⁹.

Bold Redesign

Thin, polished, and durable 14", the sleek Dell Pro 14 was built to perform.

Modern design

Meticulously crafted, with two chassis options of metallic finish in platinum silver colour and laser textured finish in magnetite colour.

Modular build

Built stronger with modular Type-C ports, keyboard and I/O board for greater reliability.

16:10 aspect ratio

5% more screen space¹⁰ and narrower borders⁴ than the previous generation.

Work smarter

Harness exceptional performance, battery life, and powerful on-device AI, with optional Intel® Core™ Ultra 200U series processors featuring an NPU, GPU and CPU.

With the Intel vPro® Platform, IT departments get the multilayer security, remote manageability and reliable stability needed to support their business.

NPU

Low Power: Ideal for running AI features like Microsoft Studio Effects during video calls..


GPU

High Throughput: Ideal for AI-accelerated digital content creation and video editing.


CPU

Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.

Modern mobility

Reach unstoppable productivity with Intel® Core™ Ultra Processors (up to U7)
and features that allow for speedy connectivity and long-lasting battery life.

Clearer conferencing

Standout on video calls with an optional 2MP camera featuring HDR technology which accurately captures image detail, even in poor lighting conditions. Manual privacy shutters ensure you're seen only when you want to be.

Innovative sustainability

Uncompromising durability to match your performance, the world's first commercial PC designed with a modular USB-C port with up to 4 times better twist resistance and up to 33 times better impact resistance, improving durability and enabling easier repairs¹².
Raising environmental standards
This laptop is certified ENERGY STAR® , TCO certified and registered EPEAT Gold with Climate+. Meaning it meets key sustainability criteria for energy use and climate impact¹³.
Built with the environment in mind
This laptop is designed with recycled materials like up to 50% post-consumer recycled plastic in the bezel, palmrest and bottom cover and 98% post-consumer recycled plastic in the battery frame¹⁴. It also ships in packaging made with 100% recycled or renewable materials¹⁵.
Seamlessly transition from old technology to new technology
When you're ready to retire your device, we'll help you responsibly and securely do so regardless of brand.

Simplify IT

Dell offers the most secure and most manageable¹⁶ commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze.

Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Dell Security
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections¹⁷ help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Dell Management
Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Dell APEX
Experience the world’s first and most comprehensive¹⁸ as-a-service portfolio with Dell APEX. APEX PC-as-a-Service¹⁹ unlocks capital so you can invest in AI-ready PCs with no upfront investment. Seamlessly deploy, secure, manage, support and responsibly retire devices as part of your subscription.

A new AI era begins

The fastest, most intelligent Windows PCs ever²⁰.

Clearer communication

Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience²¹.

Ports and slots

Right view
1. USB 3.2 Gen 1 Type-A
2. USB 3.2 Gen 1 Type-A with PowerShare
3. RJ-45 Ethernet port (1 GbE)
4. Wedge-shaped lock slot
Left view
5. 4.5mm barrel power delivery
6. HDMI 2.1
7. USB Type-C Thunderbolt™ 4 with Power Delivery 3.1 & DisplayPort™ 2.1
8. USB Type-C with Power Delivery 3.1 & DisplayPort™ 2.0
9. Global Headset Jack

Dimensions and weight

1. Height (front): 18.89 mm (0.74 in.)
Height (rear): 20.37 mm (0.80 in.)
2. Depth: 225.30 mm (8.87 in.)
3. Width: 313.70 mm (12.35 in.)

Starting weight: 1.35 kg (2.99 lb)²²

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships it's products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.

In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Percentage is based on system plastic weight. Based on internal analysis, February 2025.
2. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. Wi-Fi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi 6E/ Wi-Fi 6 speeds until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on Wi-Fi 6E/6 speeds when configured for Wi-Fi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
3. Dell Pro 14 has 5% greater screen area than the predecessor (Latitude 3450), in the same footprint. Based on internal November 2024.
4. The maximum screen to body ratio configuration of 89.8% corresponds to Dell Pro 16 with FHD+ display. Based on Dell internal testing, November 2024.
5. Dell Pro 14 (PC14250) has a 10% lighter starting weight compared to Latitude 3450. Based on Dell internal analysis, March 2025.
6. Based on testing using the Mobile Mark 2025 battery life benchmark test using Dell Pro 14 with ARL U5-225U, 16GB RAM, 512GB PCIe SSD, Windows 11, 400 Nits panel, and 55 Whr battery, March 2025. For more information about this benchmark test, visit www.bapco.com. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (Whr) is not an indication of battery life.
7. Dell Pro 14 tested with 14th Generation Intel® Core™ U3-100U UMA Graphics, 8GB RAM, 256GB PCIe SSD, FHD+ Display, Windows 1124H2, and 45 Whr battery. Latitude 3450 tested with 13th Generation Intel® Core™ i3-1315U UMA Graphics, 8GB RAM, 512GB PCIe SSD, FHD Display, Windows 1123H2, and 42 Whr battery. Based on testing using SYSmark 25 benchmark test in February 2024.
8. Dell Pro 14 tested with Intel U7-265U, UMA Graphics, 32GB RAM, 1TB PCIe SSD, FHD+ Display, Windows 1124H2, and 55 Whr battery. Latitude 5450 tested with Intel U7-265U, UMA Graphics, 16GB RAM, 256GB PCIe SSD, FHD Display, Windows 1123H2, and 54 Whr battery. Based on testing using Procyon AI Computer Vision - OpenVINO benchmark test in March 2025.
9. Dell Pro 14 tested with 14th Generation Intel® Core™ U3-100U UMA Graphics, 8GB RAM, 256GB PCIe SSD, FHD+ Display, Windows 1124H2, and 45 Whr battery. Latitude 3450 tested with 13th Generation Intel® Core™ i3-1315U UMA Graphics, 8GB RAM, 512GB PCIe SSD, FHD Display, Windows 1123H2, and 42 Whr battery. Based on testing using PCMark 10 benchmark test in February 2024.
10. Dell Pro 14 has 5% greater screen area than the predecessor (Latitude 3450), in the same footprint. Based on internal (November 2024).
11. Wi-Fi 7 certified products will roll out in accordance with the Wi-Fi Alliance certification schedule throughout 2024. WiFi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation of Wi-Fi until drivers are available and hardware adoption increases. Ubuntu OS will not support Wi-Fi 7 and will operate on WiFi 6E/6 speeds when configured for WiFi 7. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations -->https://www.wi-fi.org/countries-enabling-wi-fi-in-6-ghz-wi-fi-6e. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.
12. Applies to Dell Pro, Dell Pro Plus, and Dell Pro Premium notebooks launching in 2025. Based on internal comparison of the solder connection on Latitude 7450 vs screwed connection testing data of the Dell Pro Premium laptop subject to a standard repeated axial load and a standard wrenching torque in multiple directions. New USB-C port design is as screwed on connection for easier repairs and improved durability. Read warranty information for USB-C port replacement instructions.
13. Based on internal analysis, November 2024. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
14. Based on internal analysis, November 2024. post-consumer recycled plastic: 98% in the battery frame, 50% in the bezel frame and 30% in the speaker housing; recycled cobalt:50% in the PC battery (40Whr and 60Whr); recycled magnesium:90% in the lid, palm rest and bottom cover, bio-based plastic:46% in the bumpers.
15. Contains up to 94.1% recycled content and 6.3% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box.
16. Most secure is based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solution - Microsoft Intune, is a separate purchase. Based on Dell internal analysis, January 2025.
17. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
18. Based on Dell internal analysis, April 2023.
19. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. Dell APEX PCaaS: At the end of the contract, the customer may renew the contract or return the equipment to DFS.
20. Applies to the Copilot+ class of devices. Based on Microsoft internal testing.
21. Requires Microsoft account sign in.
22. Weights vary depending on configurations and manufacturing variability.