Dell Pro 24 Plus Touch USB-C Hub Monitor - P2424HT

23.8-inch monitor puts productivity in reach with its touch screen, superior connectivity and articulating stand.
Diagonal Size
24"
Resolution / Refresh Rate
Full HD (1080p) 1920 x 1080 at 60 Hz
Panel Technology
IPS
Adjustability
Height
swivel
tilt

Ports

HDMI (HDCP 1.4)
DisplayPort 1.2 (HDCP 1.4)
USB-C 3.2 Gen 1 (power up to 90W)
2 x USB 3.2 Gen 1 downstream
USB-C 3.2 Gen 1 downstream (power up to 15W)
USB 3.2 Gen 1 downstream with Battery Charging 1.2 (power up to 10W)

RJ45 Ethernet port, 1GbE

Audio line-out (mini-jack)
Cables

1 x DisplayPort cable - DisplayPort to DisplayPort - 1.8 m

1 x HDMI cable - 1.8 m ( for selected countries only)

1 x USB 3.2 Gen 1 upstream cable - USB Type A to C - 1.8 m

1 x USB 3.2 Gen 1 upstream cable - USB-C - 1.8 m

Connect. Get set. Go.

Kickstart your workflow on the World's first 23.8-inch touch monitor with RJ45 connectivity¹.

Tap. Swipe. Pinch.

Experience seamless productivity right at your fingertips with the edge-to-edge, up to 10-point touch feature. Annotate documents with ease, and smoothly navigate with simple tap, swipe, slide and pinch movements that feel natural and intuitive.

Plug. Connect. Sync.

This monitor provides single-cable USB-C® (up to 90W power delivery), RJ45 Ethernet and Wake-on-LAN connectivity so you have everything you need in a clutter-free setup.

Quick-access USB ports are easy to reach, allow you to quickly connect your accessories and can be covered to maintain a sleek look when not in use.


The PowerSync feature² wakes up and powers on your laptop so you can be productive immediately.


Adjust. Tilt. Swivel.

Now you can have ultimate comfort and convenience thanks to the sturdy articulating stand. It easily tilts, swivels, slants and raises (up to 110 mm) without interfering with cable flow. This monitor is durable and has cushions on the bottom edge to protect against bumps.

 

Vibrant. Expansive. Comfortable.

See your ideas come to life with consistently vivid colours thanks to 99% sRGB coverage and In-Plane Switching (IPS) technology that enables wide viewing angles.
Enjoy clear audio and a virtually edge-to-edge view with the three-sided, ultra-thin bezel that has a top-firing 3W speaker built into it.

Go easy on your eyes with this anti-glare monitor that's equipped with ComfortView Plus³, an always-on built-in low blue light screen that reduces potentially harmful blue light emissions without compromising colour.

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace⁴.

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁵.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Green thinking for today and tomorrow

Environmental standards: This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design⁶ and meets the latest environmental standards such as ENERGYSTAR® and TCO Certified Edge, and is EPEAT® Gold⁷ registered.


Eco-conscious packaging: Designed with the environment in mind, Dell commercial monitors come in up to 90% recyclable cardboard packaging.⁸


Energy conservation: Save energy when your monitor's not in use with PowerNap,⁹ a feature that dims or puts your monitor to sleep when it's not in use.


Works with devices on macOS®*

Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹⁰ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.

*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.

Connectivity options

Ports and slots:

Bottom and rear view

1. Power connector
2. Security Lock Slot (based on Kensington Security Slot™)
3. Stand lock
4. HDMI
5. DisplayPort 1.2
6. USB 3.2 Gen1 Type-C upstream (Alt. mode with DP 1.2, PD of up to 90W)
7. USB 3.2 Gen1 Type-A downstream (x2)
8. Audio line-out
9. RJ45 Ethernet port, 1GbE

10. USB 3.2 Gen1 Type-A downstream (with BC 1.2)
11. USB 3.2 Gen1 Type-C downstream (PD of up to 15W)
Cables Included:

1. Power cord

2. DP – to – DP (1.8m)

3. HDMI cable (1.8m) (for selected countries only)

4. USB 3.2 Gen1 Type C-to-C (1.8m)

5. USB 3.2 Gen1 Type A-to-C upstream (1.8m)


1. Based on internal Analysis, July 2023

2. The PowerSync feature on this Dell USB-C Monitor enables start up and wake-on-demand on compatible Dell PCs. Please check your Dell PC to ensure support of this feature.

3. TÜV Rheinland certified – Low Blue Light Hardware Solution and Flicker Free (ID 1111263918)

4. Based on Dell internal analysis, December 2024.

5. Based on Dell internal analysis, November 2024.

6. By weight of the total weight of plastic parts in product. Excludes printed circuit boards, labels, cables, connectors, electronic components, optical components, ESD components, EMI components adhesives and coatings.

7. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.

8. The outer box/corrugate cushion packaging and recycled fibers in Dell commercial monitor packaging (excluding D-series) are made from corrugate and virgin cardboard material. Excludes foam cushioning and plastic bags.

9. Enabled by Dell Display Manager.

10. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.