Dell ReadyRails 1U Static Rails for 2/4-Post Racks

Dell Part 770-BBIC

The ReadyRails™ static rail kit for 2U Systems, including PowerEdge R620 FS, provides tool-less support for 4-post racks with square or unthreaded round mounting holes including all generations of Dell racks. It also supports tooled mounting in 4-post threaded racks and 2-post (Telco) racks for added versatility. The static rails support a wider variety of racks than the sliding rails but do not support serviceability in the rack and are thus not compatible with the CMA. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • BSN Controller Node
  • BSN Services Node
  • PowerEdge R320
  • PowerEdge R330
  • PowerEdge R340
  • PowerEdge R420
  • PowerEdge R430
  • PowerEdge R440
  • PowerEdge R450
  • PowerEdge R620
  • PowerEdge R630
  • PowerEdge R640
  • PowerEdge R6415
  • PowerEdge R650xs
  • PowerEdge T150
  • PowerVault DX6104 CSN
  • PowerVault DX6104 SCN
  • PowerVault DX6104 SN
  • PowerVault NX3340
  • PowerVault NX440

The ReadyRails™ static rail kit for 2U Systems, including PowerEdge R620 FS, provides tool-less support for 4-post racks with square or unthreaded round mounting holes including all generations of Dell racks. It also supports tooled mounting in 4-post threaded racks and 2-post (Telco) racks for added versatility. The static rails support a wider variety of racks than the sliding rails but do not support serviceability in the rack and are thus not compatible with the CMA. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

  • Features a rack height of 1U
  • Designed for installation into 2/4-post racks