Dell Pro 15-16 Plus EcoLoop Sleeve - CV5626

The Dell Pro 15-16 Plus EcoLoop Sleeve delivers slim, eco-conscious protection with 360° cushioning and water-resistant materials.

Maximum Screen Size Supported

40.6 cm (16")

Colour

Black

Material

400D Fabric

Features

Zippered Pocket

Additional Compartments

Front Pocket

Sleek design, reliable protection

Reliable laptop protection in a sleek, streamlined design that lets you move confidently through your day.

Sustainability at the core

Thoughtfully made with materials and processes that lessen environmental impact, the Dell EcoLoop sleeve maintains the functionality professionals rely on.

Made from responsible materials

Each sleeve is made with 51% recycled materials, equal to 20 plastic bottles¹, and includes 100% OceanCycle Certified® recycled ocean-bound plastic in the exterior main fabric².

Goodness in every fiber

A solution-dyeing process cuts greenhouse gas emissions by up to 97%, reduces water use by up to 96%, and lowers fossil fuel consumption by up to 98% compared to traditional dyeing methods³.

Packaging with purpose

Our packaging follows the same commitment to sustainability, using only recycled or renewable materials with no plastic⁴.

Note: Backpack image is for illustration purposes only.

DESIGNED FOR DAILY PROTECTION

360-degree impact protection

XPE and PE foam padding work with an anti-scratch Nylex lining to shield your laptop from bumps, drops, and daily wear.

Enhanced laptop protection

Rain or shine, the durable 400D Twill exterior and waterproof-coated zippers ensure your laptop and accessories stay safe and dry.

Proven durability

To ensure long-lasting protection, our bags are rigorously tested for water resistance, strap and zipper strength, and fabric abrasion.

Stay organised, stay ready

A clean, functional layout keeps your essentials easy to access whether you’re commuting, travelling, or heading into a meeting.

Smart storage solutions

The main compartment fits laptops up to 16 inches, while the expandable front pocket keeps your mouse, cables, and adapters neatly organised.

Made for life on the move

Choose the carry style that fits your day-use it in-bag, by the handle, or with the shoulder strap. Reflective details improve visibility in low-light conditions, and the sleeve attaches to your rolling luggage for smoother travel through airports and train stations.

Dimensions and weight

1. Height: 295.00 mm (11.61 in.)

2. Width: 395.00 mm (15.55 in.)

3. Depth: 35.00 mm (1.38 in.)


Starting weight: 0.40 kg (0.88 lb)⁵


1. Based on Dell internal analysis, November 2025. Plastic bottle estimate assumes a 500 ml plastic water bottle, weighing approximately 9.25 grams.

2. Based on Dell internal analysis, August 2025. Ocean-bound plastic is waste collected within 50 kilometers (30 miles) of an ocean coastline or major waterway.

3. These results were calculated using Higg MSI 3.8 available at app.worldly.io. They were calculated by Positive Scenarios Consulting, LLC and are not verified by Cascale or Worldly.

4. Based on internal analysis, November 2025.

5. Weights vary depending on configurations and manufacturing variability.