Dell Networking, Transceiver, 40GbE QSFP+ SR4 Optics, MPO, 850nm Wavelength, 100-150meter Reach on OM3/OM4

Dell Part 407-BBOZ

The Dell™ QSFP+ transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with QSFP+ (Quad Form Factor Pluggable) footprint features a MPO-12connector. The Dell networking 40GBase-SR4 QSFP+ transceiver provides 40GbE connectivity up to 100-150m.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • Networking Z9500
  • PowerConnect 8100
  • PowerEdge C4130
  • PowerEdge C4140
  • PowerEdge C6320P
  • PowerEdge C6420
  • PowerEdge FC430
  • PowerEdge FC630
  • PowerEdge FC640
  • PowerEdge FC830
  • PowerEdge M640
  • PowerEdge M640 VRTX
  • PowerEdge R230
  • PowerEdge R240
  • PowerEdge R330
  • PowerEdge R340
  • PowerEdge R430
  • PowerEdge R440
  • PowerEdge R530
  • PowerEdge R540
  • PowerEdge R630
  • PowerEdge R640
  • PowerEdge R6415
  • PowerEdge R715
  • PowerEdge R720XD
  • PowerEdge R730
  • PowerEdge R730XD
  • PowerEdge R740
  • PowerEdge R740XD
  • PowerEdge R740xd2
  • PowerEdge R7415
  • PowerEdge R7425
  • PowerEdge R810
  • PowerEdge R815
  • PowerEdge R820
  • PowerEdge R840
  • PowerEdge R930
  • PowerEdge R940
  • PowerEdge R940xa
  • PowerEdge T130
  • PowerEdge T140
  • PowerEdge T330
  • PowerEdge T340
  • PowerEdge T430
  • PowerEdge T440
  • PowerEdge T630
  • PowerEdge T640
  • PowerEdge XR2
  • PowerSwitch N2200-ON
  • PowerSwitch N4000 Series
  • PowerSwitch N4032
  • PowerSwitch N4032F
  • PowerSwitch N4064
  • PowerSwitch N4064F
  • PowerSwitch S4048
  • PowerSwitch S4048T-ON
  • PowerSwitch S4128
  • PowerSwitch S4148
  • PowerSwitch S4248U-ON
  • PowerSwitch S5212F-ON
  • PowerSwitch S5224F-ON
  • PowerSwitch S5232F-ON
  • PowerSwitch S5248F-ON
  • PowerSwitch S5296F-ON
  • PowerSwitch S5448F-ON
  • PowerSwitch S6000
  • PowerSwitch S6100-ON
  • PowerSwitch Z9100-ON
  • PowerSwitch Z9332F-ON
  • PowerSwitch Z9432F-ON
  • PowerVault NX440

The Dell™ QSFP+ transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with QSFP+ (Quad Form Factor Pluggable) footprint features a MPO-12connector. The Dell networking 40GBase-SR4 QSFP+ transceiver provides 40GbE connectivity up to 100-150m.

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.