Alienware 32 240Hz Gaming Monitor – AW3226DM

Become immersed in gaming worlds on a curved 32-inch QHD gaming monitor featuring an expansive panel, 240Hz refresh rate, and vivid colours.

Diagonal Size

31.5"

Resolution / Refresh Rate

2560 x 1440 at 240Hz

Adaptive Sync

AMD FreeSync™ Premium

VESA® AdaptiveSync

Response Time

1 ms GTG (Extreme Mode)

2 ms GTG (Super Fast)

4 ms GTG (Fast)

Ports

2 HDMI ports (HDCP 1.4 and HDCP 2.3) (Supports up to 2560 x 1440, 240 Hz, FRL, DSC, HDR, VRR as specified in HDMI 2.1)

1 DisplayPort 1.4 port (HDCP 1.4 and HDCP 2.3)

1 USB 5Gbps Type-B upstream port

1 USB 5Gbps Type-A downstream port

1 USB-C 5Gbps downstream port (Power Charging up to 15 W)

Cables

Power cable

1 x DisplayPort-DisplayPort cable - 1.80 m

1 x HDMI FRL cable - 1.80 m

1 x USB Type-A to Type-B cable - 1.80 m

Performance meets big QHD visuals

Get drawn into your games with a large 32-inch screen featuring QHD (2560 x 1440) resolution and smooth, responsive gameplay.

HDR with Dolby Vision™

Dolby Vision™ and VESA DisplayHDR 400 certification give games greater visual depth and excellent range from dark to light colours in every scene.

Ready for anything

Enjoy your favourite games with features tailored for visual fidelity and performance.

Immerse yourself

Escape into a 32” 16:9 screen, featuring a beautiful 1500R curve.

Fluid performance

A 240Hz refresh rate and 1ms response time combine with AMD FreeSync™ Premium and VESA® AdaptiveSync for smooth, tear-free gaming.

Vibrant worlds

With DCI-P3 95% colour coverage, Dolby Vision™, and VESA DisplayHDR 400, virtual worlds come to life.

Form and function

HDMI 2.1 FRL

HDMI 2.1 FRL with eARC for top performance via convenient connectivity.

Small-footprint base

For maximum deskspace.

360° ventilation

Keeps components cool, with style.

Convenient comfort

Height and tilt adjustability for comfort, with simple cable management to stay neat

Ports and slots

Rear View:

  1. Power connector
  2. Security lock
  3. Joystick
  4. 2x HDMI ports (HDCP 1.4 and HDCP 2.3) (Supports up to 2560 x 1440, 240Hz, FRL, DSC, HDR, VRR as specified in HDMI 2.1)
  5. DisplayPort™ 1.4 port (HDCP 1.4 and HDCP 2.3)
  6. 1 USB 5Gbps Type-B upstream port
  7. 1 USB 5Gbps Type-A downstream port
  8. 1 USB-C 5Gbps downstream port (Power Charging up to 15W)


Cables included:

  • Power cable
  • 1 DisplayPort™-DisplayPort™ cable - 1.80 m
  • 1 HDMI FRL cable - 1.80 m
  • 1 USB Type-A to Type-B 5Gbps cable - 1.80 m

Dimensions and weight

1. Skärmens höjd med stativ:

Utfällt: 583,33 mm (22,97 tum)

Utfällt: 473,75 mm (18,65 tum)

2. Skärmbredd: 707,42 mm (27,85 tum)

3. Skärmhöjd: 418,67 mm (16,48 tum)

4. Stativets bredd: 270,00 mm (10,63 tum)

5. Monitor depth (without stand): 121.65 mm (4.79 in.)

6. Stand height:

Extended: 447.30 mm (17.61 in.)

Compressed: 410.44 mm (16.16 in.)

7. Monitor depth (with stand): 232.00 mm (9.13 in.)


Weight:

With stand and cables: 9.63 kg (21.24 lb)¹

Without stand and cables: 6.72 kg (14.81 lb)¹

Game responsibly

Level up your environmental goals. This monitor is designed with responsible materials including up to 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium, up to 50% recycled steel in the monitor head, up to 16% recycled steel in the stand, and up to 20% recycled glass². It ships in a box made with 100% recycled or renewable³.

1. Weights vary depending on configurations and manufacturing variability.

2. Based on internal analysis, March 2025. Plastic percentage is based on total plastic weight.Recycled Aluminium: 100% recycled aluminium in the monitor stand.Recycled steel: 50% recycled steel in the monitor head.

3. Based on internal analysis, December 2025. Packaging Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. January 2025, introduced cushions now made from corrugated materials. Paper reduction applies to all Monitors shipping in 2026. Reductions in paper usage in monitor packaging is attributed to the quick start guide size reduction and calibration sheet digitization. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.