The DeepCool CC560 WH Mid-Tower Case in White offers outstanding value with spacious component compatibility, a full-sized tempered glass window, and a total of four pre-installed LED fans that gets any build started right.
CC560 WH
Mid-Tower Case
The DeepCool CC560 WH Mid-Tower Case in White offers outstanding value with spacious component compatibility, a full-sized tempered glass window, and a total of four pre-installed LED fans that gets any build started right.
ABUNDANT
AIRFLOW PERFORMANCE
Well ventilated throughout the entire chassis, the CC560 WH sports an airflow front panel and a large mesh top panel to ensure fresh air is circulating.
PRIMED AND READY
A total of 4 pre-installed LED fans delivers big airflow performance ensuring any system build is receiving top-notch cooling capacity.
WIDE COOLING SUPPORT
Enough space to support high-performance AIO liquid coolers with room for 360mm radiators in front or 240mm on top. Cooling fan support for up to 6x 120mm or 4x 140mm.
COMPATIBILITY
Max CPU Cooler Height: 163mm Max GPU Length: 370mm Max PSU Length: 170mm
STORAGE SOLUTIONS
Install up to 2x 2.5” SSDs directly on the backplate and 2x 3.5” HDDs underneath the shroud in a removeable drive cage for adjustability.
FULL-SIZED TEMPERED GLASS WINDOW
TOP PANEL MAGNETIC DUST FILTER
FRONT I/O PANEL
Features USB 3.0, USB 2.0, and a combo audio jack.