Maximise your potential with this formidable, ultra-mobile PC
The Central Processing Unit (CPU), Graphics Processing Unit (GPU) and Neural Processing Unit (NPU) have different main functions (see the illustration below), but they are all designed to push your capabilities further.

Fast Response: Up to AMD Ryzen™ AI 9 HX PRO 475 Processor handles general tasks and serial operations
High Throughput: Up to AMD Radeon™ 890M graphics integrated GPU excels in parallel processing for graphics
Efficient Power: Up to 60 TOPS integrated NPU accelerates AI and ML tasks, focusing on neural network inference

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Features robust 3-piece aluminium covers, thin panels, narrow bezels for a streamlined, professional look. Starts at 1.89 kg (4.17 lb).
Dell workstations are rated 10/10 for reliability by IT Decision Makers and End Users³

We partner with software vendors around the globe to test and certify their industry software applications to ensure the ultimate performance and reliability, so you can trust that your applications will run as intended. 85% of workstation buyers consider ISV certification crucial for product development⁴.

Dell Pro Precision laptops are rigorously tested again MIL-STD 810H standards to ensure they will handle typical wear and tear from daily use.

A vast ecosystem of displays, peripherals and software are available to suit your work requirements and further improve your productivity.

Uncompromising durability to match your performance
Built with a modular USB-C® port that is durable and enables easy repairs. Plus, product and packaging include recycled materials.
This product features recycled materials throughout, post-consumer recycled plastic, bio-based plastic, recycled ocean-bound plastic, recycled magnesium, recycled steel, recycled glass and recycled cobalt⁵
It ships in packaging made with up to 100% recycled or renewable content⁶
This product is certified ENERGY STAR, registered EPEAT® Gold with Climate+ and carries the TCO Certified designation, meaning it meets the best-in-class standards for energy use and repair⁷.
Designed for streamlined serviceability, the Dell Pro Precision 5 16S features modular components like a USB-C® port, mainboard, and customer-replaceable batteries. These innovations simplify repairs, reduce unnecessary touchpoints, and help minimise e-waste. Parts, Batteries & Upgrades.
Turn legacy IT into upfront savings or cash back and upgrade seamlessly with secure and responsible IT asset retirement.



We offer the world’s most secure⁸ and manageable⁹ commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze. Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.
Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.
Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.
Fully customisable monthly subscription that can include PCs, peripherals, software and services with no upfront investment. APEX PC as a Service makes it easy to refresh to the latest PCs and seamlessly deploy, secure, manage, support and help with the retirement of devices.

right view
1. eSIM (optional)
2. Universal audio port
3. USB 3.2 Gen 1 Type-A with PowerShare
4. RJ-45 Ethernet (1 Gbps)
5. Wedge-shaped lock slot
Left view
6. HDMI 2.1
7. USB 3.2 Gen 1 Type-A
8. Thunderbolt™4 with Power Delivery & DisplayPort 1.4 (USB Type-C®)
9. Thunderbolt™4 with Power Delivery & DisplayPort 1.4 (USB Type-C®)
10. mart Card Reader (optional)

1. Height (front): 10.89 mm (0.43 in.)
Height (rear): 15.16 mm (0.59 in.)
Height (peak): 19.95 mm (0.79 in.)
2. Width: 358.60 mm (14.12 in.)
3. Depth: 253.40 mm (9.98 in.)
Starting Weight: 1.89 kg (4.17 lb)²
Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.
In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.
1. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.
2. Weights vary depending on configurations and manufacturing variability.
3. Based on 2025 Vendor Blind “Voice of Workstation Customer” Primary Research Study of Workstation Purchase Decision Makers, Influencers and End Users Across Key Workstation Industry Segments and Personas; Sponsored by Dell Technologies, Inc. ©January 2024 All Rights Reserved.
4. Based on 2025 Vendor Blind “Voice of Workstation Customer” Primary Research Study of Workstation Purchase Decision Makers, Influencers and End Users Across Key Workstation Industry Segments and Personas; Sponsored by Dell Technologies, Inc. ©January 2024 All Rights ReservedTesting and certification timelines vary and are released as they become available after the initial launch of the products.
5. Based on internal analysis, February 2026. Up to 30% post-consumer recycled plastic in the top cover, 50% post-consumer recycled plastic in the bezel, 35% post-consumer recycled plastic in the hinge cover, up to 50% post-consumer recycled plastic in the palm rest, 30% post-consumer recycled plastic in the speaker housing, 46% bio-based plastic in the rubber feet, 28% recycled ocean-bound plastic in fan housing, 90% recycled magnesium in the bottom cover, 50% recycled aluminium and 50% low-emissions aluminium in the laptop chassis, 75% recycled aluminium in the hinge cover, up to 5% recycled steel in the touchpad brackets, 20% recycled glass in the display, and a battery made with up to 100% recycled cobalt. Based on chosen configuration of the 57 Whr battery.
6. Contains up to 92.9% recycled content and up to 7.1% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by region and form factor. Excludes optional items added to order and included.
7. Based on internal analysis, February 2026. ENERGY STAR certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.
8. Dell has the world’s most secure commercial PCs with built-in, below-the-OS security features that our competitors cannot match. Based on Dell internal analysis, October 2024. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Validated by Principled Technologies. A comparison of security features, April 2024.
9. Based on Dell internal analysis, January 2024. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solution capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions. 3rd Party Management Solutions - Microsoft Intune, Workspace ONE, are separate purchases. Intel vPro, to support out-of-band systems management, is an additional system configuration upgrade.