1x RJ45 Ethernet port, 1GbE

4-star certified monitor for eye comfort¹.
Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.







Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Design innovation
This monitor has been thoughtfully crafted with sustainable materials including 85% recycled plastics⁴ with post-consumer recycled plastic and closed-loop ITE-derived plastic, 50% recycled steel⁵, 100% recycled aluminium⁵and at least 20% recycled glass⁶.
Low-impact packaging
This monitor ships with reduced plastic⁷ and is in a box made with 100% renewable materials that is recyclable⁸. Dell is shifting to a cushioning solution derived entirely from fibre that is kinder to the environment⁷.
Energy conservation
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%⁹.
Excellence in environmental standards
This monitor is certified ENERGY STAR® 8.0, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation¹⁰.
Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹¹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.

Bottom and rear view
1. Security lock slot (based on Kensington Security Slot™)
2. Power connector
3. HDMI (HDCP 1.4) (Supports up to FHD 1920 x 1080 100Hz TMDS as per specified in HDMI 1.4)
4. Stand lock
5. DisplayPort 1.4 (HDCP 1.4)
6. DisplayPort (out)
7. USB 3.2 Gen1 Type-C upstream (Alt mode with DP1.4, up to 90W PD)
8. USB 3.2 Gen1 Type-A downstream (2)
9. Soundbar slots
10. RJ45 Ethernet port, 1GbE
11. USB 3.2 Gen1 Type-A downstream
12. USB 3.2 Gen1 Type-C downstream (PD of up to 15W)
Cables Included
1. Power cord
2. DP–to–DP, 1.8m
3. USB 3.2 Gen2 Type-C,1.0m
1. TÜV Rheinland® 4-star eye comfort certification.
2. Based on Dell internal analysis, December 2024.
3. Based on Dell internal analysis, November 2024.
4. Percentage is based on system plastic weight and may vary by model. 60% post-consumer recycled plastic, 25% closed loop ITE-derived plastic. ITE derived post-consumer recycled plastic: Materials that are derived from discarded products listed under IT and Telecommunications Equipment category in Annex II, Part 3 of EU Directive 2012/19/EU (the WEEE Directive) 40 and televisions. Based on internal analysis, January 2024.
5. 100% recycled aluminum: Monitor stand. 50% recycled steel: Monitor chassis. Based on internal analysis, January 2024.
6. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
7. Based on internal analysis, January 2024. Applies to all new P series and S series monitors launching in CY2024. 22% average reduction in plastic use is based on the removal of EPE foam.
8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.
9. The calculation assumes the monitor is used for 10 hours a day, including 1.5 hours of idle time with display in sleep mode when the device screensaver is on. Based on internal analysis, May 2023.
10. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels. Based on internal analysis, December 2023.
11. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.