Dell Networking, Transceiver, 25GbE SFP28 LR, SMF Duplex, LC, Customer Kit

Dell Part 407-BBXZ

The Dell™ SFP28 transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP28 (Small Form Factor Pluggable) footprint features a Duplex LC connector. The Dell networking 25GbE SFP28 transceiver provides 25GbE connectivity up to 10 km .

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerSwitch N3200-ON
  • PowerSwitch S4112-ON
  • PowerSwitch S4248U-ON
  • PowerSwitch S5212F-ON
  • PowerSwitch S5224F-ON
  • PowerSwitch S5232F-ON
  • PowerSwitch S5248F-ON
  • PowerSwitch S5296F-ON
  • PowerSwitch S6100-ON
  • PowerSwitch Z9100-ON
  • PowerSwtich E3200-ON Series

The Dell™ SFP28 transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP28 (Small Form Factor Pluggable) footprint features a Duplex LC connector. The Dell networking 25GbE SFP28 transceiver provides 25GbE connectivity up to 10 km .

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.