Ready Rails 2U Static Rails for 2/4-Post Racks

Dell Part 770-BBIO

The ReadyRails™ static rail kit for 2U Systems provides tool-less support for 2/4-post racks with square or unthreaded round mounting holes including all generations of Dell™ racks. It also supports tooled mounting in 4-post threaded racks and 2-post (Telco) racks for added versatility. The static rails support a wider variety of racks than the sliding rails but do not support serviceability in the rack and are thus not compatible with the CMA. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system. Notes: Screws are not included in the static rail kit due to the fact that threaded racks are offered with a variety of thread designations. Users must therefore provide their own screws when mounting the static rails in threaded or 2-post racks

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • BSN Recorder Node
  • PowerEdge R510
  • PowerEdge R515
  • PowerEdge R520
  • PowerEdge R530
  • PowerEdge R540
  • PowerEdge R720
  • Poweredge R720xd
  • PowerEdge R730
  • PowerEdge R730XD
  • PowerEdge R730xd XL
  • PowerEdge R730XL
  • PowerEdge R740
  • PowerEdge R740XD
  • PowerEdge R7415
  • PowerEdge R7425
  • PowerEdge R820
  • Poweredge R830
  • PowerVault DL2000
  • PowerVault DL2200
  • PowerVault DL2300
  • PowerVault DR4100
  • PowerVault DX6112 SN
  • PowerVault NX3100
  • PowerVault NX3200

The ReadyRails™ static rail kit for 2U Systems provides tool-less support for 2/4-post racks with square or unthreaded round mounting holes including all generations of Dell™ racks. It also supports tooled mounting in 4-post threaded racks and 2-post (Telco) racks for added versatility. The static rails support a wider variety of racks than the sliding rails but do not support serviceability in the rack and are thus not compatible with the CMA. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system. Notes: Screws are not included in the static rail kit due to the fact that threaded racks are offered with a variety of thread designations. Users must therefore provide their own screws when mounting the static rails in threaded or 2-post racks