Dell SFP+, SR, Optical Transceiver, Intel, 10Gb-1Gb

Dell Part 407-BBVJ

The Dell™ SFP+ transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP+ (Small Form Factor Pluggable) footprint features a SFP+ connector. The Dell networking 10Gb, SFP+ transceiver provides 10Gb connectivity.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerEdge C4130
  • PowerEdge C4140
  • PowerEdge C6320
  • PowerEdge C6320P
  • PowerEdge C6420
  • PowerEdge FC430
  • PowerEdge FC630
  • PowerEdge FC640
  • PowerEdge FC830
  • PowerEdge M420
  • PowerEdge M520
  • PowerEdge M620
  • PowerEdge M640
  • PowerEdge M640 VRTX
  • PowerEdge M820
  • PowerEdge R200
  • PowerEdge R220
  • PowerEdge R230
  • PowerEdge R240
  • PowerEdge R300
  • PowerEdge R330
  • PowerEdge R340
  • PowerEdge R410
  • PowerEdge R415
  • PowerEdge R430
  • PowerEdge R440
  • PowerEdge R510
  • PowerEdge R515
  • PowerEdge R530
  • PowerEdge R540
  • PowerEdge R610
  • PowerEdge R620
  • PowerEdge R630
  • PowerEdge R630XL
  • PowerEdge R640
  • PowerEdge R6415
  • PowerEdge R710
  • PowerEdge R715
  • PowerEdge R720
  • PowerEdge R720XD
  • PowerEdge R730
  • PowerEdge R730XD
  • PowerEdge R740
  • PowerEdge R740XD
  • PowerEdge R740xd2
  • PowerEdge R7415
  • PowerEdge R7425
  • PowerEdge R805
  • PowerEdge R810
  • PowerEdge R815
  • PowerEdge R820
  • PowerEdge R840
  • PowerEdge R900
  • PowerEdge R905
  • PowerEdge R910
  • PowerEdge R920
  • PowerEdge R930
  • PowerEdge R940
  • PowerEdge R940xa
  • PowerEdge T130
  • PowerEdge T140
  • PowerEdge T330
  • PowerEdge T340
  • PowerEdge T410
  • PowerEdge T430
  • PowerEdge T440
  • PowerEdge T610
  • PowerEdge T620
  • PowerEdge T630
  • PowerEdge T640
  • PowerEdge T710
  • PowerEdge VRTX
  • PowerEdge XR2
  • PowerVault DL2100
  • PowerVault DL2200
  • PowerVault DR4100
  • PowerVault NX3000
  • PowerVault NX3200
  • PowerVault NX3300
  • PowerVault NX400
  • PowerVault NX440
  • Precision Workstation R7910
  • Precision Workstation R7910 XL

The Dell™ SFP+ transceiver delivers fiber connectivity to extend the range of your network. This hot-pluggable transceiver with SFP+ (Small Form Factor Pluggable) footprint features a SFP+ connector. The Dell networking 10Gb, SFP+ transceiver provides 10Gb connectivity.

Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows real-time access to device operating parameters such as transceiver temperature, laser bias current, transmitted optical power, received optical power, and transceiver supply voltage.