Symmetrical mouse that is designed for comfort with up to 6K DPI, smoother glide, and industry-leading battery life.

Wireless

AA

6000

4 Year

2.13 oz

5 Pro Mouse - MS526
1 x AA battery
Dell Secure Link USB Receiver
Documentation

Symmetrical mouse that is thoughtfully designed with an optimal angle and shape for a more natural grip and all day comfort.
New feet material ensures smooth mouse movement across most surfaces, reducing strain and making navigation effortless.

Stay productive longer with an excellent battery life of up to 48 months¹.

Adjustable cursor speed (DPI) up to 6K² ensures greater accuracy and control for all your needs.

Assigned custom action with a programmable scroll wheel to fit your workflow².

Dell Secure Link USB offers 128-bit AES encryption and provides advanced security, powered by FIPS-approved algorithms - trusted by government and enterprise³. Get additional security with Dell Propriety Technology to further protect your data transmission.

The Dell Device Management Console (DDMC) enables mass firmware deployment.
Experience Dell’s singular, innovative application to optimize the performance of your entire Dell PC workspace⁴.

Precise and efficient
Make DPI adjustments and configure the programmable buttons to your frequently used commands to empower productivity.
More manageable
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager.
Disclaimer: Screen image simulated for illustrative purposes only.

Engineered with up to 78% post-consumer recycled plastic⁵ and packaged in FSC-certified packaging made from 100 % recycled or renewable materials⁶, this mouse prioritizes user comfort while embracing environmental responsibility.

1. Programmable scroll wheel button
2. Low battery indicator

3. Ultra-smooth gliding feet
4. On/Off switch
5. Optical sensor
1. Based on Dell analysis of battery life usage model calculations, Nov. 2025. Results vary depending on use, operating conditions and other factors.
2. Enabled via Dell Display and Peripheral Manager (DDPM)
3. Based on internal analysis, August 2025. Actual results may vary
4. Based on Dell internal analysis, February 2024.
5. Based on internal analysis, November 2025. The mouse is made with 78% post-consumer recycled plastic, calculated as a percentage of the total plastic weight of the products.
6. Contains 93.1% recycled content and 100% renewable materials. Renewable materials in the form of sustainably forested materials and biobased content. Excludes optional items added to order and included in the box.