New Dell Pro Precision 5 Series 16 Laptop

Power, anywhere

Innovation as a prerequisite

Dell Pro Precision 5 16 laptop is now more powerful than ever.

For illustrative purposes only, features vary by product, see technical specifications for details per product model.

Extraordinary performance

Complex workloads become effortless with Series 3 Intel® Core™ Ultra processors.

With dedicated engines for specific tasks, exceptional performance and speed become the new standard.

NPU

Low Power: Designed for running AI features like Microsoft Studio Effects during video calls.

GPU

High Throughput: Ideal for AI-accelerated digital content creation and video editing.

CPU

Fast Response: Great for real time multi-tasking and AI workloads such as noise cancellation and instant transcription.

AI at your fingertips

Built-in AI boosts your workflows, effortlessly tackles large data sets, and helps you seamlessly run applications from the industry's top ISVs. With Series 3 Intel® Core™ Ultra processors, dedicated NPU graphics, enjoy powerful on-device AI experiences, inclusive collaboration and seamless content creation while optimising energy efficiency and enabling faster threat detection.

Plus, a vast ecosystem of products, from the world's number one monitors to connectivity and collaboration devices, are available to further drive your productivity.

Images for illustrative purposes only - actual items may differ from images or based on configurations selected.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.

AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows¹, get better answers, grow your skills, and effortlessly optimise workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your PCs. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Elevate your experience

Discover an experience as bold as your work.

Exceptional user experience

From the high-quality display, to full-sized keyboard and large clickpad, as well as an optional 8MP IR camera you can interact and collaborate in comfort and style.

Intelligent reliability

Dell workstations are rated 10/10 for reliability by IT Decision Makers and End Users.³

ISV certification

We partner with software vendors around the globe to test and certify their industry software applications and ensure the ultimate performance and reliability, so you can trust that your applications will run as intended. 85% of workstation buyers consider ISV certification crucial for product development.³

MIL-STD tested

Dell Pro Precision laptops are rigorously tested against MIL-STD 810H standards to ensure they will handle typical wear and tear from daily use.

Crafted with circularity in mind

Dell's first workstations built with a modular USB-C port that is more durable and enables easier repairs.⁴

Material innovation

This product features recycled materials throughout, post-consumer recycled plastic, bio-based plastic, recycled ocean-bound plastic, reclaimed carbon fibre, recycled magnesium, recycled aluminium, low-emissions aluminium, recycled steel and recycled cobalt in the battery⁵ It ships in packaging made with up to 100% recycled or renewable content.⁶

Excellence in environmental standards

This product is certified ENERGY STAR, registered EPEAT Gold with Climate+ and carries the TCO Certified designation, meaning it meets the best-in-class standards for energy use and repair.⁷

Modular and serviceable design

Designed for streamlined serviceability, the Dell Pro Precision 5 16 features modular components like USB-C ports, mainboard, and customer-replaceable batteries. These innovations simplify repairs,

reduce unnecessary touchpoints, and help minimise e-waste.

Retire responsibly and power your business transformation

Turn legacy IT into upfront savings or cash back and upgrade seamlessly with secure and responsible IT asset retirement.

Simplify IT

We offer the world’s most secure⁹ and manageable¹⁰ commercial PCs, along with modern lifecycle services and solutions to make IT management a breeze.

Begin your PC refresh with ProDeploy for systems that are ready to use on day one, and ensure they continue working without interruption with our ProSupport solutions.

Dell Security

Reduce the attack surface and improve cyber resilience with Dell Trusted Workspace. Supply chain security and unique BIOS-level tamper detections help maintain device trust while partner software provides advanced threat protection for endpoints, network and the cloud.

Dell Management

Manage your PCs, over the cloud, in conjunction with Microsoft Intune, via the Dell Management Portal.

Dell APEX PC as a Service

Fully customisable monthly subscription that can include PCs, peripherals, software and services with no upfront investment.
APEX PC as a Service¹¹ makes it easy to refresh to the latest PCs and seamlessly deploy, secure, manage, support and help with the retirement of devices.

Ports and slots

Left view

1. Optional Nano-SIM card slot

2. Universal audio port

3. USB 3.2 Gen 1 Type-A with PowerShare

4. RJ-45 Ethernet (1 Gbps)

5. Wedge-shaped lock slot

Right view

6. HDMI 2.1

7. USB 3.2 Gen 1 Type-A

8. Thunderbolt™4 with Power Delivery & DisplayPort 1.4 (USB Type-C)

9. Thunderbolt™4 with Power Delivery & DisplayPort 1.4 (USB Type-C)

10. MicroSD-card slot

11. Optional Smart Card Reader

Dimensions and weight

1. Height (maximum): 24.70 in. (0.97 mm)

Height (front): 13.78 in. (0.54 mm)

Height (rear): 18.36 in. (0.72 mm)

2. Depth: 256.00 in. (10.08 mm)

3. Width: 358.00 in. (14.09 mm)


Starting Weight: 4.77 lbs. (2.16 kg)⁸

Regulatory Product Compliance & Environmental

Dell Technologies is committed to compliance with the laws and regulations in each country into which the company ships its products. Dell products are designed and tested to meet the appropriate worldwide standards for Product Safety, Electromagnetic Compatibility, Ergonomics, and other regulatory compulsory requirements when used for their intended purpose.

In addition, Dell products are developed with design for the environment in mind. Our environmental stewardship program drives conservation of product energy consumption, develops methods to reduce or eliminate materials for disposal, prolongs product life span, and provides effective and convenient equipment recovery solutions.

1. Copilot is only supported in selected regions.Timing of feature delivery and availability varies by market and device. Use Copilot with a Microsoft Account or use Copilot with commercial data protection at no additional cost by signing into a work or school account (Microsoft Entra ID) with Microsoft 365 E3, E5, F3, A3 or A5 for faculty, Business Premium, and Business Standard. Coming to more Entra ID users over time.

2. Wi-Fi 7 requires the latest Wi-Fi Alliance certification, Windows HLK certified device driver, hardware update, supported Windows OS version and compatible router. Wi-Fi 7/ 6E connectivity (6 GHz) with Windows 11 is limited and will leverage prior generation until drivers are available and hardware adoption increases. Router requires a separate purchase. Wi-Fi 7/ 6E (6 GHz) connectivity is only available in select locations. Check availability with your service provider. The Bluetooth wireless card version may vary depending on the operating system that is installed on your computer.

3. Testing and certification timelines vary and are released as they become available after the initial launch of the products.

4. Applies to Dell Pro Max and Dell Pro Max Plus workstations launching in 2025.

5. Based on internal analysis, November 2025. 30% post-consumer recycled plastic in the bottom cover, 50% post-consumer recycled plastic in the palm rest and bezel, 50% post-consumer recycled plastic in the inner frame, 30% post-consumer recycled plastic in the speaker housing, 21% bio-based plastic in the bottom-cover and rubber feet, 26% recycled ocean-bound plastic in the fan housing, 20% reclaimed carbon-fiber in the bottom cover, 90% recycled magnesium in the palmrest, 50% recycled aluminium and 50% low-emissions aluminium in the top cover, 90% recycled steel in the display hinges, 20% recycled glass in the display panel, 50% recycled cobalt in 64 Whr and 96 Whr battery.

6. Contains up to 93% recycled content and up to 6.5% renewable materials. Renewable materials in the form of sustainably forested materials. Percentages may vary slightly by regionand formfactor. Excludes optional items added to order and included in box.

7. Based on internal analysis, November 2025. ENERGY STAR certifications may vary by region and configuration. See www.energystar.gov/productfinder/ for certification status. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country. TCO Certification may vary by region and configuration. See www.tcocertified.com/product-finder/ for certification status.

8. Weights vary depending on configurations and manufacturing variability.

9. Most secure is based on Dell internal analysis, October 2025. Applicable to PCs on Intel processors. Not all features available with all PCs. Additional purchase required for some features. Intel-based PCs validated by Principled Technologies, July 2025.

10. Most manageable is based on Dell internal analysis, January 2026. Most-manageable commercial PCs when comparing the systems management capabilities of Dell Update Processes, Dell Manageability Solutions capabilities and integrations with 3rd Party Management Solutions, with competitor update processes, systems management solution capabilities and integrations with 3rd party management solutions.3rd Party Management Solution - Microsoft Intune, is a separate purchase.

11. Payment solutions provided and serviced by Dell Financial Services L.L.C. or its affiliate or designee (“DFS”) for qualified customers. Offers may not be available or may vary in certain countries. Where available offers may be changed without notice and are subject to product availability, applicable law, credit approval, documentation provided by and acceptable to DFS and may be subject to minimum transaction size. Offers not available for personal, family or household use. Dell Technologies and the Dell Technologies logo are trademarks of Dell Inc. Restrictions and additional requirements may apply to transactions with governmental or public entities. At the end of the contract, the customer may renew the contract or return the equipment to DFS.