A 23.8-inch FHD monitor that optimises eye comfort and features impressive visuals with outstanding acoustics in a lifestyle-inspired design.
1920 x 1080
Integrated 2 x 5W speakers
Tilt
2 x HDMI (HDCP 1.4) ( Supports up to FHD 1920 x 1080 100Hz, as per specified in HDMI1.4)
1 x Power cable
1 x HDMI cable
With clear FHD resolution, high 100Hz refresh rate, integrated dual 5W speakers and subtle texture on the back inspired by Japanese sand raking, any activity becomes an immersive experience.
Enjoy more detailed sound with spacious audio featuring greater output power, deeper frequency response and more decibel range than the previous generation.
Hear a sample of a gaming audio.
4-star certified monitor for eye comfort¹.
Reduces harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.
Wide colour coverage with up to 16.7m displayable colours of 99% sRGB.
100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.
Improved cable management offers a clutter-free design while primary connections and convenient side-access secondary connections offer multiple inputs in a multi-device setup.
Seamlessly switch between streaming and casual gaming with the built-in dual HDMI connectivity ports.
Boost productivity with Easy Arrange², setting up applications, emails and windows neatly on one screen.
Your monitor has been thoughtfully crafted with a selection of sustainable materials including 85% post-consumer plastic and closed-loop ITE-derived plastic, 100% recycled aluminium³ and at least 20% recycled glass⁴. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
This monitor ships in a box made with 100% renewable content that is also recyclable⁵.
Dell is shifting to a cushioning solution derived entirely from fibre that is kinder to the environment⁶.
Using PowerNap mode in Dell Display Manager lowers energy use by up to 14.8%⁷. This monitor is certified to ENERGY STAR® 8.0⁸ meaning it meets high standards for energy efficiency.
Bottom and rear view
1. HDMI
2. HDMI
3. Security lock slot (based on Kensington Security Slot™)
4. Power connector
5. Speakers
Cables included
- Power cable
- HDMI cable - 1.8m
1. TÜV Rheinland® 4-star eye comfort certification.
2. Requires Dell Display Manager software installation.
3. Recycled aluminium is in monitor stand. Post-consumer recycled plastic: 79.4% (S2725H), 78.8% (S2425H), 71.5% (S2725HS), 69.1% (S2425HS), 73.2% (S2725DS); Closed loop ITE-derived plastic: 7.5% (S2725H), 7.9% (S2425H), 13.5% (S2725HS), 15.4% (S2425HS), 12.2% (S2725DS); Percentage is based on plastic weight and may vary by model. (ITE derived post-consumer recycled plastic: Materials that are derived from discarded products listed under IT and Telecommunications). Based on internal analysis, December 2023.
4. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
5. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.
6. Based on internal analysis, January 2024. Applies to all new P series and S series monitors launching in Cy2024. 22% average reduction in plastic use is based on the removal of EPE foam.
7. The calculation assumes the monitor is used for 10 hours a day, including 1.5 hours of idle time with display in sleep mode when the device screensaver is on. Based on internal analysis, May 2023.
8. Based on internal analysis, December 2023.