Dell LTO7 Tape Media - 1 Pack

Dell Part 440-BBHU

Compact and highly reliable, Dell™ LTO-7 Tape Cartridges are an ideal solution to high-volume backup and archiving requirements. These easy-to-handle compact cartridges provide efficient backup and long term archiving for years. It provides the performance essential for data-intensive applications, while its robust technology delivers the durability and reliability you need to protect your data. This product has been tested and validated on Dell systems. It is supported by Dell Tech Support when used with a Dell system.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking.

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain.

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades.

Why choose Dell drives?

  • Dell drives are robust, built by premium manufacturing processes and rigorously tested for maximum reliability.
  • We specify and control the manufacture of our drives’ firmware and hardware subcomponents to ensure compatibility and add additional capability to reduce the costs of maintenance.
  • Dell’s drive reliability frequently is higher than the reliability of other drive suppliers.

Compatibility

This product is compatible with the following systems:

  • PowerEdge T330
  • PowerEdge T340
  • PowerEdge T430
  • PowerEdge T440
  • PowerEdge T630
  • PowerEdge T640

Solid State Drives vs. Hard Disk Drives

SSD

  • Excel in speed, high performance, Input/Output requirements.
  • High reliability due to lack of spinning disks.
  • Go through a rigorous validation process before they are ever considered as additions to the PowerEdge server portfolio.
OR

HDD

  • Best when used as part of a complete storage strategy that balances cost per gigabyte, capacity, application needs and performance.
  • Lower price-to-capacity, which can be most beneficial for large-capacity workloads or applications requiring large amounts of storage used for data such as archives, disk backups, image libraries or logs.

Storage Drive Types

  • Solid State SAS and SATA Drives: Fast storage medium for random IO.
  • 10K & 15K SAS Hard Drives: Performance and availability for performance optimized applications.
  • 7.2K SAS & SATA Hard Drives: High capacity and exceptional $/GB for capacity optimized applications.
  • Entry Drives: Least expensive drives used in applications where low usage and limited total number of drives are applicable. Due to restrictions on use, these drives are available in a small number of systems and configurations.

Compact and highly reliable, Dell™ LTO-7 Tape Cartridges are an ideal solution to high-volume backup and archiving requirements. These easy-to-handle compact cartridges provide efficient backup and long term archiving for years. It provides the performance essential for data-intensive applications, while its robust technology delivers the durability and reliability you need to protect your data. This product has been tested and validated on Dell systems. It is supported by Dell Tech Support when used with a Dell system.