Alienware Tri Mode Wireless Gaming Headset is built for long, comfortable gaming sessions and offers tactile audio precision with Dolby Atmos®.
40mm
20Hz-40KHz
AI
Yes
Yes
Featuring a 45mm-wide headband and an easy-to-adjust sliding suspension, unlock your optimal fit.
Boasting spacious ear cups and soft, memory foam pads covered in breathable fabric, long gaming sessions are a breeze.
Equipped with Dolby Atmos®, a technology capable of creating a three-dimensional audio environment, so you can play with precision.
AlienFX syncs with Alienware Command Center¹ to provide a customisable array of RGB lighting.
Hear every detail
40mm Hi-Res Certified Drivers deliver a wider range of frequencies, ensuring you’ll catch every footstep crisply and clearly.
Communicate clearly
A retractable mic with AI noise cancellation removes background noise to keep your conversation loud and clear.
Precise audio tuning
On-headset balance control allows you to flexibly tune your chat and in-game audio without leaving the game.
Tri-mode connectivity
Experience lag-free audio when you connect to your PC via our 2.4GHz USB-C wireless dongle, plugged-in to compatible gaming consoles with the 3.5mm jack or connect wirelessly to any Bluetooth®-enabled device.
Tactile controls
Make easy in-game adjustments with on-headset controls for volume, mic mute and on/off.
Impressive battery life
Get in the zone and stay there for up to 55 hours via Bluetooth®² or up to 30 hours via 2.4GHz USB-C wireless dongle with RGB on³. When power runs low, jump back in quickly with USB-C capabilities that provide up to 6 hours of play after a 15-minute fast charge⁴.
1. Height: 21.44 cm (8.44 in)
2. Width: 18.39 cm (7.24 in)
3. Depth: 11.17 cm (4.40 in)
Weight: 348 grams (0.77 lb)
1. AWCC support available on AWCC V6.4.X or later.
2. Battery life up to 55 hours (over Bluetooth® with RBG off).
3. Battery life up to 35 hours (over 2.4GHz connection with RBG off).
4. Fast charge 15 min for up to 6 hours playback (RBG lighting off).